EN
  • EN
  • DE
  • IT

CC12H12A-TR

Part No CC12H12A-TR
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE BOARD MOUNT 12A 32VDC 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 16 Weeks
Features AC DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Manufacturer Eaton Bussmann
Series CC12H
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 1206 (3216 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.10.0040
Other Part Number 283-4492-1, 283-4492-2, 283-4492-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914969-CC12H12A-TR
Ultra Librarian 3D Model Ultra Librarian CC12H12A-TR CAD Model

Description

The Eaton Bussmann CC12H series AC DC fuse is designed for board mount (cartridge style excluded) and surface mount applications.

  • Operating Temperature Range: -55°C to 125°C
  • Package: 1206 (3216 Metric)
  • Package: reel - TR
  • ECCN: EAR99 compliant
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 16 weeks
  • HTSUS Code: 8536.10.0040
  • Popularity: high popularity
  • Supply and Demand Status: balanced

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTOMOTIVE 50A AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 125MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 30A AUTO LINK
Need more? Email Us
Phoenix Contact
FUSE GLASS 1.25A 120VAC
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 10MA 125VAC/VDC RAD
Need more? Email Us
Eaton Bussmann
FUSE 3A 3AB 3AG
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 60A AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 50A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE GLASS 4.5A 250VAC 3AB 3AG
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0464 $52.3200
120+ $0.8586 $103.0320
185+ $0.8318 $153.8830
250+ $0.8049 $201.2250
325+ $0.7781 $252.8825
435+ $0.6976 $303.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess