EN
  • EN
  • DE
  • IT

ADP4000JCPZ-RL7

Part No ADP4000JCPZ-RL7
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description Programmable Multi-Phase Synchronous Buck Converter with PMBus
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Converter, Intel VR11, VR11.1
Voltage - Input 4.7 V ~ 5.75 V
Number of Outputs 6
Voltage - Output 0.38 V ~ 1.8 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-VQ (7x7)
Win Source Part Number 1141362-ADP4000JCPZ-RL7
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP4000
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADP4000JCPZ-RL7 CAD Model

Description

ON Semiconductor ADP4000JCPZ-RL7 Product Overview

The ADP4000JCPZ-RL7 is a cutting-edge integrated circuit (IC) developed by ON Semiconductor, a pioneer in energy-efficient innovations. This product is designed to cater to a wide range of applications, particularly in the power management domain. It is well-suited for systems that demand high reliability and performance, such as industrial controls, portable devices, and telecommunications equipment.

Constructed with state-of-the-art technology, the ADP4000JCPZ-RL7 is a testament to ON Semiconductor's commitment to providing advanced solutions that meet the evolving needs of the electronics industry. This IC is characterized by its robust design, which ensures stable operation under varying conditions and prolongs the lifespan of the end product.

Key Features

  • High Efficiency: The ADP4000JCPZ-RL7 is designed to optimize power usage, leading to energy savings and reduced heat generation, which is crucial for maintaining the integrity of electronic systems.
  • Compact Footprint: With its small package size, this IC is ideal for space-constrained applications, allowing designers to minimize the size of their products without compromising on performance.
  • Versatility: The device's flexible design enables it to be used in a variety of circuit configurations, making it a versatile component for numerous applications.
  • Reliability: ON Semiconductor's rigorous quality standards ensure that the ADP4000JCPZ-RL7 is a reliable component that can withstand the demands of continuous operation.

Applications

  • Industrial and automation controls
  • Networking and telecommunications equipment
  • Portable and battery-powered devices
  • Consumer electronics

The ADP4000JCPZ-RL7 from ON Semiconductor represents a harmonious blend of innovation, efficiency, and reliability. With its robust feature set and versatile applications, this product is an excellent choice for designers and engineers looking to enhance the performance and longevity of their power management systems. As an integral part of ON Semiconductor's product lineup, the ADP4000JCPZ-RL7 is poised to make a significant impact on the electronics market, driving forward the development of energy-smart solutions.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Texas Instruments
IC REG CTRLR VR12 1OUT 40WQFN
Lowest to $5.8209
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess