EN
  • EN
  • DE
  • IT

DS90UR908QSQ/NOPB

Part No DS90UR908QSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 65MHZ 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Deserializer
Data Rate 1.82Gbps
Input Type FPD-Link II, LVDS
Output Type FPD-Link, LVDS
Number of Inputs 1
Number of Outputs 5
Voltage - Supply 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS90UR908
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 917496-DS90UR908QSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UR908QSQ/NOPB CAD Model

Description

Product Overview: DS90UR908QSQ/NOPB

The DS90UR908QSQ/NOPB is a state-of-the-art serializer/deserializer (SerDes) chip from Texas Instruments, designed to meet the rigorous demands of high-speed data transmission in automotive and industrial applications. This product is part of the FPD-Link III family, which is renowned for its robustness and ability to transmit high-speed data over twisted pair or coaxial cables.

Key Features

  • High-Speed Data Transmission: The DS90UR908QSQ/NOPB supports data rates up to 3.125 Gbps, enabling the rapid transfer of video, audio, and control data.
  • FPD-Link III Interface: This interface technology simplifies the design of high-speed data transmission systems by reducing the number of wires needed for connecting components.
  • Embedded Control Channel: This feature allows for bi-directional control communication to be embedded with the video signal, eliminating the need for separate control wires.
  • Adaptive Equalization: The chip includes adaptive equalization technology, which improves signal integrity over long cable lengths and compensates for cable aging and temperature variations.
  • EMI Mitigation: Advanced features such as Spread Spectrum Clocking (SSC) help to reduce electromagnetic interference (EMI), making the DS90UR908QSQ/NOPB ideal for use in noise-sensitive environments.
  • Automotive Temperature Range: It is designed to operate over the extended automotive temperature range of -40°C to +105°C, ensuring reliable performance under harsh conditions.

Applications

The DS90UR908QSQ/NOPB is primarily used in automotive applications such as infotainment systems, rear-seat entertainment, navigation systems, and driver assistance cameras. Its robust design also makes it suitable for industrial applications that require high-speed data transmission with high reliability.

Quality and Reliability

As with all Texas Instruments products, the DS90UR908QSQ/NOPB is manufactured to the highest quality standards. It comes in a compact 48-pin QFN package and is lead-free and RoHS compliant, ensuring environmental friendliness and compliance with global regulations. The product also carries the NOPB designation, indicating that it is shipping without lead (Pb) in the plating finish, making it suitable for lead-free soldering processes.

With its combination of high-speed performance, robust communication capabilities, and proven reliability, the DS90UR908QSQ/NOPB from Texas Instruments represents a premier solution for advanced SerDes requirements in both the automotive and industrial sectors.

You May Also Be Interested in

National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $19.6726
National Semiconductor (TI)
LINE DRIVER, 1 FUNC, 24 DRIVER,
Lowest to $15.8260
National Semiconductor (TI)
DS99R121TVS/NOPB
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $10.6585
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $65.8055
Texas Instruments
IC DESERIALIZER 18BIT 48WQFN
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 48TQFP
Lowest to $0.4902
National Semiconductor (TI)
DS90C187 LOW POWER DUAL PIXEL FP
Lowest to $15.7718
Texas Instruments
IC DESERIALIZER 65MHZ 48WQFN
Lowest to $22.9648

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9648 $68.8944
6+ $18.8430 $113.0580
10+ $18.2541 $182.5410
13+ $17.6653 $229.6489
17+ $17.0764 $290.2988
22+ $15.3100 $336.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess