EN
  • EN
  • DE
  • IT

SPX3819M5-L-1.2/TR

Part No SPX3819M5-L-1.2/TR
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Package SOT-23-5
Win Source Part Number 093742-SPX3819M5-L-1.2/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX3819M5-L-1.2/TR CAD Model

Description

The SPX3819M5-L-1.2/TR is a low dropout (LDO) voltage regulator manufactured by Exar Corporation, designed to deliver a stable and accurate 1.2V output voltage. Its characteristics make it well-suited for use in battery-powered devices and other applications where efficiency is a key consideration. The 'L' designation likely represents a particular specification or feature variant of the SPX3819M5 series, while '/TR' indicates tape and reel packaging.

Applications

  • Microcontroller Power Supplies: Provides a reliable 1.2V supply for low-voltage microcontrollers.
  • Memory Power: Suitable for powering memory devices that require a 1.2V supply.
  • FPGA Core Voltages: Used to supply the core voltage for certain FPGA devices.
  • Low-Voltage Logic Circuits: Powers various low-voltage logic components.
  • Portable Electronic Devices: Commonly used in smartphones, tablets, and other portable devices.

Features

  • 1.2V Fixed Output: Provides a precise and consistent 1.2V output voltage.
  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption during light or no-load conditions.
  • Over-Current Protection: Protects the regulator and the connected load from excessive current.
  • Thermal Shutdown Protection: Prevents damage to the regulator due to overheating.
  • Short-Circuit Protection: Safeguards the regulator and the load in the event of a short circuit.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage improve battery runtime in portable devices.
  • Stable Output Voltage: Ensures consistent and reliable operation of connected circuits.
  • Robust Protection: Offers protection against over-current, thermal overload, and short circuits, increasing system reliability.
  • Simplified Design: Minimizes the need for external components, reducing board space and cost.
  • Improved System Performance: Delivers a clean and stable power supply, minimizing noise and enhancing overall system performance.

Additional Details

The SPX3819M5-L-1.2/TR comes in a SOT-23-5 surface mount package and is supplied on tape and reel for automated assembly. Input and output capacitors are typically required for stable operation; refer to the datasheet for recommended values. The dropout voltage will vary based on output current and temperature. The 'L' suffix likely denotes a specific manufacturing tolerance or feature set detailed in the datasheet.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Samsung
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Samsung
Lowest to $1.5768

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8150 $57.0500
170+ $0.6688 $113.6960
260+ $0.6478 $168.4280
360+ $0.6270 $225.7200
465+ $0.6060 $281.7900
620+ $0.5433 $336.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess