EN
  • EN
  • DE

MAX9282GTM+T

Part No MAX9282GTM+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 3.12GBPS DESERIALIZER WITH GMSL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type LVDS
Number of Inputs 3
Number of Outputs 1
Voltage - Supply 1.7V ~ 1.9V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX9282
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 707344-MAX9282GTM+T
Ultra Librarian 3D Model Ultra Librarian MAX9282GTM+T CAD Model

Description

Maxim Integrated MAX9282GTM+T High-Bandwidth Automotive Video Serializer

The MAX9282GTM+T from Maxim Integrated is a cutting-edge automotive video serializer designed to meet the rigorous demands of modern vehicle video applications. This compact and highly efficient component is an ideal solution for driving high-resolution video over coax or twisted-pair cables, making it perfect for advanced driver-assistance systems (ADAS), infotainment, and rear-view camera systems.

With its ability to serialize up to 4 Gbps of data, the MAX9282GTM+T ensures the transmission of high-definition video and control data with minimal latency and exceptional reliability. The device supports up to 1080p resolution, making it suitable for applications requiring high visual clarity, such as object or lane detection in ADAS or high-quality video playback for in-car entertainment.

The serializer is equipped with features such as automatic camera synchronization, which simplifies the design of multi-camera systems by eliminating the need for an external control channel. It also includes diagnostic capabilities that provide essential information on link integrity and performance, ensuring the system operates at its best even in harsh automotive environments.

Designed for ease of integration, the MAX9282GTM+T offers compatibility with a wide range of image sensors and SoCs, thanks to its flexible programming interface. The device's low electromagnetic emission (EME) and high electromagnetic immunity (EMI) characteristics are critical for meeting stringent automotive electromagnetic compatibility (EMC) requirements.

The MAX9282GTM+T operates over the automotive temperature range and is available in a thermally enhanced, 64-pin LQFP package. Its compact form factor and robust design make it an excellent choice for space-constrained automotive applications where performance and reliability cannot be compromised.

In summary, Maxim Integrated's MAX9282GTM+T is a high-performance video serializer that brings robustness, high bandwidth, and advanced features to automotive video applications, ensuring that drivers and passengers alike benefit from safe and enjoyable in-vehicle experiences.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess