EN
  • EN
  • DE

LMH6703MAX/NOPB

Part No LMH6703MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1.8GHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 4500 V/μs
-3db Bandwidth 1.8GHz
Current - Input Bias 7μA
Voltage - Input Offset 1.5mV
Operating Supply Current 11mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 8 V ~ 12 V, ±4 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779479-LMH6703MAX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6703
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMH6703MAX/NOPB CAD Model

Description

LMH6703MAX/NOPB High-Speed Operational Amplifier

The LMH6703MAX/NOPB is a high-performance, low-distortion voltage feedback operational amplifier from Texas Instruments. This device is designed to deliver exceptional speed and accuracy for a wide range of applications, including video, communication, and test instrumentation systems. With its high-speed specifications, the LMH6703MAX/NOPB is an ideal choice for professional-grade electronics that require fast settling times and high bandwidth.

Key Features:

  • High Gain Bandwidth Product: The LMH6703MAX/NOPB offers a gain bandwidth product of 190 MHz, allowing it to maintain high levels of performance over a broad frequency range.
  • Fast Slew Rate: With a slew rate of 505 V/μs, this operational amplifier ensures rapid voltage changes, making it suitable for high-speed signal processing.
  • Low Distortion: The device boasts a low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio and video applications.
  • Single-Supply Operation: It can operate from a single 5V supply, simplifying power supply design and making it compatible with a variety of systems.
  • Wide Output Swing: The LMH6703MAX/NOPB provides a wide output swing, which maximizes the dynamic range of the signals it can handle.
  • Low Power Consumption: Despite its high-speed capabilities, the operational amplifier is designed for low power consumption, making it an efficient choice for portable and battery-powered devices.

Applications:

  • Video amplifiers
  • Cable drivers
  • ADC/DAC buffers
  • Test instrumentation
  • Communication systems

The LMH6703MAX/NOPB comes in a compact SOIC-8 package and is characterized for operation from −40°C to +85°C. Its robust design includes a no phase reversal feature for overdriven inputs, ensuring reliable performance under challenging conditions. Texas Instruments' commitment to quality makes the LMH6703MAX/NOPB a dependable component for designers looking to enhance the speed and precision of their electronic systems.

For detailed specifications and application guidance, engineers should consult the comprehensive datasheets and support documentation available from Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1735 $50.2145
17+ $5.8859 $100.0603
27+ $5.7020 $153.9540
37+ $5.5180 $204.1660
47+ $5.3341 $250.7027
63+ $4.7823 $301.2849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,198 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess