EN
  • EN
  • DE

LM6171AIM/NOPB

Part No LM6171AIM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 1 CIRC 8SOIC / Voltage Feedback Amplifier 1 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 3600V/µs
Gain Bandwidth Product 100 MHz
-3db Bandwidth 160 MHz
Current - Input Bias 1 µA
Voltage - Input Offset 1.5 mV
Current - Supply 2.5mA
Current - Output / Channel 116 mA
Voltage - Supply Span (Min) 5.5 V
Voltage - Supply Span (Max) 34 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LM6171
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LM6171AIMNOPB,-LM6171AIM-NDR,LM6171AIM-NDR,-LM6171AIM/NOPB-ND,*LM6171AIM/NOPB
Standard Package 95
Win Source Part Number 1320997-LM6171AIM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM6171AIM/NOPB CAD Model

Description

The LM6171AIM/NOPB is a high-performance operational amplifier from Texas Instruments, designed to offer a perfect blend of speed, precision, and power efficiency. This operational amplifier is a prime choice for applications requiring low distortion, high slew rate, and wide bandwidth, such as video and communication systems, test equipment, and high-fidelity audio processing.

Key Features:

  • High Speed: With a remarkable slew rate of 3600 V/µs and a bandwidth of 100 MHz (gain = 10), the LM6171AIM/NOPB is engineered to handle fast signal transitions with ease, making it ideal for high-speed signal processing applications.
  • Low Distortion: It offers very low harmonic distortion, which is critical for maintaining signal fidelity in audio and video systems.
  • Unity-Gain Stable: This operational amplifier is stable at a gain of one or higher, providing flexibility in a wide range of circuit configurations without oscillation concerns.
  • Low Power Consumption: Despite its high-speed capabilities, the LM6171AIM/NOPB boasts a modest supply current of 2.6 mA, making it suitable for power-sensitive designs.
  • Wide Supply Range: It can operate from a supply voltage range of ±2.5V to ±15V, accommodating various power supply requirements.

Applications:

  • Video amplifiers
  • Communication systems
  • ADC/DAC buffers
  • Active filters
  • High-fidelity audio processing
  • Test equipment

The LM6171AIM/NOPB comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. Its robust design ensures reliable performance across a wide temperature range, suitable for industrial and commercial environments. With its impressive specs and Texas Instruments' reputation for quality, the LM6171AIM/NOPB is a top-tier choice for designers looking to enhance their high-speed signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4054 $50.5134
45+ $2.2532 $101.3940
69+ $2.1771 $150.2199
99+ $2.0248 $200.4552
129+ $1.9487 $251.3823
161+ $1.8726 $301.4886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,460 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess