EN
  • EN
  • DE

LM5009ASD/NOPB

Part No LM5009ASD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 100-V 150-mA Constant On-Time Buck Switching Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 95V
Output Voltage 2.5V
Output Voltage MAX 85V
Output Current 150mA
Frequency - Switching 50kHz ~ 1.1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON (4x4)
Win Source Part Number 1200193-LM5009ASD/NOPB
Manufacturer Homepage www.ti.com
Family Name LM5009
Introduction Date June 26, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian LM5009ASD/NOPB CAD Model

Description

Product Overview: LM5009ASD/NOPB

The LM5009ASD/NOPB is a high-voltage, high-efficiency buck regulator designed by Texas Instruments. This advanced power solution integrates a 100 V N-Channel MOSFET, which allows it to efficiently step down high input voltages to a lower output voltage, making it an ideal choice for a variety of demanding applications.

Key Features

  • Input Voltage Range: The LM5009ASD/NOPB operates from an input voltage range of 9.7 V to 100 V, providing flexibility for use in systems with high input voltage requirements.
  • Output Voltage: It delivers an adjustable output voltage that can be set from 2.5 V to 90% of the input voltage, ensuring compatibility with a wide range of downstream components.
  • Switching Frequency: The regulator features a fixed frequency PWM (Pulse Width Modulation) control method with a switching frequency of 150 kHz, which helps to optimize the size of the external components and maintain high efficiency.
  • Integrated MOSFET: The inclusion of the 100 V N-Channel MOSFET within the package reduces the number of external components required, simplifying design and reducing overall system size.
  • Protection Features: It comes with built-in thermal shutdown, overcurrent protection, and undervoltage lockout, ensuring safe operation under abnormal operating conditions.

Package and Applications

The LM5009ASD/NOPB is available in a compact LLP-8 package, making it suitable for space-constrained applications. Its robust design and wide input voltage range make it an excellent choice for industrial power supplies, automotive systems, telecom infrastructure, and other high-voltage applications.

Quality and Reliability

As with all Texas Instruments products, the LM5009ASD/NOPB is designed to meet high standards of quality and reliability. It is RoHS compliant and is designed to withstand the demanding conditions of industrial and automotive environments.

With its combination of high-voltage capability, integrated features, and compact design, the LM5009ASD/NOPB from Texas Instruments stands out as a versatile and reliable buck regulator suitable for a wide range of high-voltage power conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,680 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess