EN
  • EN
  • DE
  • IT

2SK3720-5-TB-E

Part No 2SK3720-5-TB-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 15V 100MHZ 3CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - RF
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
Transistor Type N-Channel
Frequency 100MHz
Gain 35dB
Voltage - Test 10V
Current Rating 30mA
Noise Figure 2dB
Voltage - Rated 15V
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package 3-CP
Win Source Part Number 101022-2SK3720-5-TB-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SK3720-5-TB-E CAD Model

Description

2SK3720-5-TB-E - Enhanced Mosfet for Industrial Excellence

The 2SK3720-5-TB-E is a state-of-the-art N-channel MOSFET developed for high-demand environments. Its superior efficiency and robust design make it well-suited for industrial-grade applications.

Features and Benefits:

  • Industrial-grade performance
  • High current carrying capability
  • Enhanced durability in harsh environments
  • Energy-efficient operation

Applications:

  • Renewable energy systems
  • Heavy-duty power tools
  • Industrial automation equipment
  • High-performance computing systems

The 2SK3720-5-TB-E is engineered to deliver top-notch performance in demanding industrial scenarios.

You May Also Be Interested in

Renesas Electronics America
Lowest to $16.2308
Vishay
Lowest to $0.3089
Infineon Technologies
Lowest to $1.0517
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us
IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us
ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us
ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
60V N-Channel Power MOSFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1359 $65.2320
1,165+ $0.1112 $129.5480
1,810+ $0.1074 $194.3940
2,470+ $0.1048 $258.8560
3,210+ $0.1009 $323.8890
4,290+ $0.0906 $388.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,200 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess