EN
  • EN
  • DE

SBSS138LT1G

Part No SBSS138LT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836764-SBSS138LT1G
Ultra Librarian 3D Model Ultra Librarian SBSS138LT1G CAD Model

Description

ON Semiconductor SBSS138LT1G Schottky Barrier Diode

The ON Semiconductor SBSS138LT1G is a high-performance Schottky barrier diode designed to offer efficient voltage rectification with minimal power loss. This diode is ideal for a wide range of applications, including power management, voltage clamping, and protection circuits in commercial and industrial electronic devices.

Featuring a low forward voltage drop and fast switching capabilities, the SBSS138LT1G ensures superior efficiency, which is critical for maintaining the performance and reliability of modern electronic systems. The diode is housed in a compact SOD-123 package, which is not only space-saving but also offers excellent thermal performance for better device longevity.

Key Features:

  • Low Forward Voltage Drop: The SBSS138LT1G boasts a low forward voltage drop, which enhances system efficiency by reducing power dissipation during operation.
  • High Current Capability: With a continuous forward current rating of 1A, this diode can handle significant current levels, making it suitable for high-power applications.
  • Fast Switching Speed: Its fast switching speed enables quick transitions between on and off states, minimizing energy loss and improving performance in high-frequency applications.
  • Low Reverse Leakage Current: The diode's low reverse leakage current ensures minimal power loss when in the off state, contributing to overall energy savings in the application.
  • Robust Construction: The SOD-123 package is designed for optimal mechanical and thermal stability, ensuring the diode can withstand the rigors of daily operation.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the SBSS138LT1G is both lead-free and RoHS compliant, making it suitable for use in eco-friendly products.

Applications:

The SBSS138LT1G Schottky barrier diode is versatile and can be used in various electronic circuits, including:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes
  • Reverse battery protection
  • OR-ing diodes in redundant power systems
  • Automotive applications

ON Semiconductor's SBSS138LT1G is a reliable and efficient solution for designers looking to enhance the performance of their power management systems with a high-quality Schottky barrier diode.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess