EN
  • EN
  • DE
  • IT

IXTP120N075T2

Part No IXTP120N075T2
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 120A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features N-Channel 75 V 120A (Tc) 250W (Tc) Through Hole TO-220-3
Manufacturer IXYS
Series TrenchT2™
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name IXTP120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922250-IXTP120N075T2
Ultra Librarian 3D Model Ultra Librarian IXTP120N075T2 CAD Model

Description

The IXYS TrenchT2™ series N-Channel MOSFET, part number IXTP120N075T2, is a high-performance semiconductor device designed for use in a range of power applications.

  • Voltage Rating: 75 V
  • Current Rating: 120 A
  • Power Levels: capable of handling high power levels of up to 250 W
  • Package: TO-220-3
  • Mounting: Through Hole
  • Operating Temperature Range: -55°C to 175°C
  • Family: IXTP120
  • Package: Tube package containing 50 units
  • Estimated Production Lead Time: 28 weeks

You May Also Be Interested in

Broadcom Limited
0.5 to 18 GHz Low Noise E-PHEMT in a Wafer Scale Package | FET RF 5V 10GHZ 0402
Lowest to $416.0000
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS (DTMOSIV)
Lowest to $5.0761
NEC
Lowest to $1.2018
Rohm Semiconductor
Lowest to $2.5665
IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.6108
IXYS
MOSFET N-CH 800V 13A ISOPLUS220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess