EN
  • EN
  • DE
  • IT

TLC2272ACPW

Part No TLC2272ACPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.25MHZ RRO 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 3.6 V/μs
Gain Bandwidth Product (GBP) 2.25MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 2.4mA
Channel Output Current 50mA
Supply Voltage - Operating 4.4 V to 16 V, ±2.2 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 081437-TLC2272ACPW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2272ACPW CAD Model

Description

The TLC2272ACPW from Texas Instruments is a high-precision operational amplifier that combines a wide range of features to cater to a multitude of applications requiring low-noise and high-speed performance. This operational amplifier is part of the TLC227x family of devices, which are known for their dual operational amplifiers with rail-to-rail output swing capabilities.

Key Features

  • Operational Range: The TLC2272ACPW operates from a single supply voltage range of 4.4 V to 16 V or from a dual supply voltage of ±2.2 V to ±8 V, making it versatile for various circuit configurations.
  • Output Swing: It features a rail-to-rail output swing that ensures maximum dynamic range, which is particularly useful in single-supply operations.
  • Low Noise: With a low noise voltage of 9 nV/√Hz at 1 kHz, this op-amp is ideal for audio applications and other sensitive instrumentation where noise can be a critical factor.
  • High-Speed Performance: The device offers a high slew rate of 3.6 V/μs, enabling it to handle rapid changes in input signals without distortion.
  • Low Power Consumption: It has a typical low quiescent current of 2.4 mA per channel, which is beneficial for battery-powered devices and energy-efficient designs.

Applications

The TLC2272ACPW is suitable for a wide range of applications, including:

  • Audio processing equipment
  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Medical instrumentation
  • Battery-powered devices

Package and Quality

The device is packaged in a TSSOP-8 (Thin Shrink Small Outline Package) with a compact footprint, making it suitable for space-constrained applications. It is also characterized for operation from 0°C to 70°C, ensuring reliability across a wide temperature range. As with all Texas Instruments products, the TLC2272ACPW is designed to meet high-quality standards, providing reliable performance for critical applications.

Conclusion

In summary, the TLC2272ACPW operational amplifier from Texas Instruments is a high-performance solution for designers looking for a versatile, low-noise, and high-speed component. Its rail-to-rail output and low power consumption make it an excellent choice for both industrial and consumer applications where efficiency and precision are paramount.

You May Also Be Interested in

Texas Instruments
LMC6064 Precision CMOS Quad Micropower Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $5.5005
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SOT23-6
Lowest to $1.1306
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $6.2149
Texas Instruments
IC OPAMP GP 3MHZ 8TSSOP
Lowest to $0.1878
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Lowest to $3.2493
Texas Instruments
LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.0588
Analog Devices Inc.
IC OPAMP JFET 1 CIRCUIT TO99
Lowest to $104.4211
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.5044
Analog Devices Inc.
Low Noise, Precision CMOS Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.9034

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6220 $60.0860
26+ $4.3296 $112.5696
41+ $4.1833 $171.5153
58+ $3.8908 $225.6664
75+ $3.7445 $280.8375
94+ $3.5982 $338.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,447 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess