EN
  • EN
  • DE

AD8656ARZ-REEL

Part No AD8656ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, Precision CMOS Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 11V/μs
Gain Bandwidth Product 28MHz
Current - Input Bias 1pA
Voltage - Input Offset 50μV
Supply Current 3.7mA
Current - Output / Channel 220mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8656
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 709310-AD8656ARZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8656
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8656ARZ-REEL CAD Model

Description

Analog Devices Inc. AD8656ARZ-REEL Precision Amplifiers

The AD8656ARZ-REEL is a state-of-the-art precision operational amplifier (op-amp) from the renowned semiconductor manufacturer Analog Devices Inc. This high-performance component is part of the company's extensive range of amplifiers and comparators, designed to cater to a wide array of applications requiring precise signal amplification.

The AD8656ARZ-REEL is renowned for its low noise, low input bias current, and low power consumption, making it an ideal choice for high-end audio equipment, medical devices, and instrumentation that demand high accuracy and stability. With its dual amplifier configuration, it provides a compact solution for systems where space is at a premium, yet performance cannot be compromised.

This particular model comes in a compact surface-mount package, specifically the 8-Lead Standard Small Outline Package (SOIC), and is supplied on a reel, which is typically used for automated manufacturing processes. The 'REEL' designation indicates that the product is provided in tape and reel packaging, which facilitates efficient pick-and-place assembly for high-volume production.

Key Features of the AD8656ARZ-REEL:

  • Low Offset Voltage: The AD8656ARZ-REEL offers an extremely low input offset voltage, which is crucial for precision applications.
  • Low Noise: Its low noise performance ensures signal fidelity, making it suitable for audio and other sensitive applications.
  • Wide Supply Voltage Range: It operates across a wide range of supply voltages, accommodating various system requirements.
  • Rail-to-Rail Output: The op-amp can drive its output to both supply rails, maximizing the dynamic range in single-supply operations.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability in varying environmental conditions.

Whether for professional audio, precision filters, or sensor signal conditioning, the AD8656ARZ-REEL from Analog Devices Inc. offers a blend of features that ensure optimal performance in demanding scenarios. With its precision specifications and robust design, this op-amp stands out as a solid choice for engineers looking to enhance their electronic designs.

For detailed specifications and application guidance, designers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4852 $52.2780
35+ $2.8597 $100.0895
55+ $2.7703 $152.3665
75+ $2.6809 $201.0675
97+ $2.5916 $251.3852
130+ $2.3235 $302.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess