EN
  • EN
  • DE
  • IT

IXFC15N80Q

Part No IXFC15N80Q
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 13A ISOPLUS220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 800 V 13A (Tc) 230W (Tc) Through Hole ISOPLUS220™
Manufacturer IXYS
Series HiPerFET™
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package ISOPLUS220™
Case / Package ISOPLUS220™
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922213-IXFC15N80Q
Ultra Librarian 3D Model Ultra Librarian IXFC15N80Q CAD Model

Description

The IXYS HiPerFET™ is a discrete semiconductor product that is designed for use in various electronic applications.

  • Type: N-Channel 800 V 13A (Tc) 230W (Tc)
  • Mounting Type: Through Hole ISOPLUS220™
  • Package: Tube
  • Series: HiPerFET™
  • Operating Temperature: -40°C to 150°C
  • Supply/Demand: Balanced
  • Package Quantity: 50

You May Also Be Interested in

IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
Renesas Electronics America
Lowest to $16.2308
Toshiba Semiconductor and Storage
Lowest to $7.3127
Vishay
Lowest to $0.3089
Toshiba Semiconductor and Storage
Lowest to $0.2608
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
Rohm Semiconductor
Lowest to $0.2264
Toshiba Semiconductor and Storage
Lowest to $0.4902
IXYS
MOSFET N-CH 800V 13A ISOPLUS220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess