EN
  • EN
  • DE

TPH6R003NL

Part No TPH6R003NL
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840944-TPH6R003NL
Ultra Librarian 3D Model Ultra Librarian TPH6R003NL CAD Model

Description

The TPH6R003NL is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power switching applications. This MOSFET utilizes advanced trench technology to minimize on-state resistance (Rds(on)) and gate charge (Qg), contributing to reduced power losses and improved system efficiency. Its optimized design aims for superior thermal performance and reliability.

Applications:

      
  • DC-DC Converters: Used in voltage regulation and power conversion circuits across various electronic devices.
  •   
  • Motor Control: Suitable for controlling the speed and direction of motors in industrial and consumer applications.
  •   
  • Power Supplies: Employed in AC-DC power supplies for computing, server, and telecommunications equipment.
  •   
  • Load Switching: Used as an electronic switch to control power delivery to different loads in a system.
  •   
  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency in power converters.

Features:

      
  • N-Channel MOSFET: Offers efficient and fast switching performance.
  •   
  • Low On-State Resistance (Rds(on)): Minimizes conduction losses and improves overall efficiency.
  •   
  • Low Gate Charge (Qg): Reduces switching losses and enhances high-frequency operation.
  •   
  • Fast Switching Speed: Enables efficient operation in high-frequency power conversion systems.
  •   
  • Optimized Thermal Performance: Facilitates efficient heat dissipation for enhanced reliability.

Benefits:

      
  • High Efficiency: Reduces power consumption and heat generation.
  •   
  • Compact Design: Allows for smaller and more compact electronic devices.
  •   
  • Improved Thermal Performance: Efficient heat dissipation enhances device reliability and longevity.
  •   
  • Reduced System Cost: Optimized performance and efficiency can lead to cost savings in the overall system design.
  •   
  • Reliable Performance: Ensures stable and consistent operation in various applications.

Additional Details:

The TPH6R003NL is typically available in a surface-mount package for ease of manufacturing. For detailed specifications, thermal resistance, and package dimensions, refer to the device datasheet. Key parameters to consider include the drain-source voltage (Vds), continuous drain current (Id), and on-state resistance (Rds(on)) at a specified gate-source voltage (Vgs).  The low on-state resistance minimizes conduction losses, while the optimized thermal performance allows for efficient heat dissipation, making it suitable for high-power and high-density applications. Its fast switching speed is beneficial in high-frequency power converters.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess