The TK8A60DA(STA4,Q) is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency switching applications and features a low drain-source on-resistance (RDS(on)), which minimizes conduction losses and improves overall system efficiency. Its robust design ensures reliable performance in various operating conditions.
Applications
- AC-DC Power Supplies: Used in AC-DC power supplies for converting AC voltage to regulated DC voltage.
- DC-DC Converters: Employed in DC-DC converters for regulating voltage levels in electronic systems.
- Motor Control Circuits: Utilized in motor control applications to drive and control electric motors.
- Uninterruptible Power Supplies (UPS): Integrated into UPS systems for providing backup power during power outages.
- Lighting Systems: Used in LED lighting drivers for efficient power management and control.
Features
- Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, improving energy efficiency.
- High Drain Current (ID): Capable of handling substantial current loads.
- High Avalanche Energy (EAS): Provides robustness against voltage spikes and transient events.
- Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
- RoHS Compliant: Complies with environmental regulations, making it suitable for global markets.
Benefits
- Improved System Efficiency: Low RDS(on) minimizes power dissipation, leading to higher efficiency.
- Reduced Heat Generation: Lower conduction losses result in less heat, simplifying thermal management.
- Enhanced Reliability: High avalanche energy rating provides protection against voltage transients.
- Simplified Design: Fast switching speed simplifies design of high-frequency circuits.
- Compact Solution: Available in through-hole packages for easy integration.
Additional Details
The TK8A60DA(STA4,Q) typically features a drain-source voltage (VDSS) of 600V and a continuous drain current (ID) of up to 8A, depending on the specific conditions and package. The gate-source voltage (VGSS) is typically rated at ±30V. The device is commonly available in a TO-220 through-hole package. The operating junction temperature ranges from -55°C to 150°C. This MOSFET is designed for optimal performance in PWM (Pulse Width Modulation) circuits and other high-voltage switching applications where efficiency and reliability are critical.