EN
  • EN
  • DE

BSN20BKR

Part No BSN20BKR
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 0.265A SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 265mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 1.4V @ 250μA
Max Gate Charge 0.49nC @ 4.5V
Max Input Capacitance 20.2pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 310mW (Ta)
Maximum Rds On at Id,Vgs 2.8 Ohm @ 200mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1024408-BSN20BKR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSN20BKR CAD Model

Description

The BSN20BKR is an N-channel MOSFET manufactured by Nexperia USA Inc.

  • Maximum Voltage: 60V
  • Maximum Continuous Drain Current: 265mA
  • Package: TO-236AB (SOT23)
  • Mounting: Surface mount
  • Applications: Power management, switching, and other electronic devices that require a high-speed switching MOSFET

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0718 $50.2600
1,490+ $0.0673 $100.2770
2,310+ $0.0650 $150.1500
3,310+ $0.0605 $200.2550
4,300+ $0.0582 $250.2600
5,370+ $0.0559 $300.1830
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,000 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess