EN
  • EN
  • DE

DDC115EU-7-F

Part No DDC115EU-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2NPN PREBIAS 0.2W SOT363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Transistor Type 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 100kOhms
Resistor - Emitter Base (R2) 100kOhms
DC Current Gain (hFE) (Minimum) at Ic, Vce 82 at 5mA, 5V
Vce Saturation (Maximum) at Ib, Ic 300mV at 500μA, 10mA
Current - Collector Cutoff (Maximum) 500nA
Frequency - Transition 250MHz
Maximum Power 200mW
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 737863-DDC115EU-7-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DDC115EU-7-F CAD Model

Description

Introducing the DDC115EU-7-F from Diodes Incorporated

The DDC115EU-7-F is a cutting-edge semiconductor product from Diodes Incorporated, a leading manufacturer in the electronics industry. This high-performance device is meticulously designed to meet the rigorous demands of modern electronic circuits, providing reliability and efficiency in a compact form factor.

Key Features

  • High Precision: The DDC115EU-7-F boasts precise electrical characteristics that ensure consistent performance, making it ideal for sensitive applications where accuracy is paramount.
  • Low Power Consumption: Engineered for energy efficiency, this device operates with minimal power, reducing the overall energy footprint of the systems it's integrated into.
  • Robust Design: With its solid construction, the DDC115EU-7-F is built to withstand the challenges of daily operation, including temperature fluctuations and electrical disturbances.
  • Surface-Mount Package: The component comes in a convenient surface-mount package, allowing for streamlined assembly processes and saving valuable space on printed circuit boards (PCBs).

Applications

The versatility of the DDC115EU-7-F makes it suitable for a wide range of applications. It is commonly used in:

  • Power management systems
  • Signal processing units
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems

Quality and Compliance

Diodes Incorporated is committed to the highest standards of quality, and the DDC115EU-7-F is no exception. It complies with rigorous industry standards and undergoes extensive testing to ensure it meets the requirements of the most demanding applications.

Technical Support and Availability

Diodes Incorporated provides comprehensive technical support for the DDC115EU-7-F, assisting customers with integration, troubleshooting, and optimization. The company's global distribution network ensures that this product is readily available for both small-scale projects and large-volume production.

In conclusion, the DDC115EU-7-F from Diodes Incorporated represents a blend of performance, efficiency, and reliability. It is an excellent choice for designers and engineers looking to enhance their electronic products with a top-quality semiconductor component.

You May Also Be Interested in

Rohm Semiconductor
TRANS DIGITAL BJT NPN/PNP 50V 10
Lowest to $0.2038
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0578
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0651
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0598
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.3343
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0676
Toshiba Semiconductor and Storage
TRANS NPN/PNP PREBIAS 0.1W ES6 / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 100mW Surface Mount ES6
Lowest to $0.1640
Toshiba Semiconductor and Storage
TRANS 2PNP PREBIAS 0.2W US6 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1164 $50.0520
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,870+ $0.0776 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,193 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess