Product Overview: DDA114YU-7 PNP Pre-Biased Small Signal SOT-323 Transistor
The DDA114YU-7 is a high-performance PNP pre-biased small signal transistor from the reputable manufacturer Diodes Incorporated. This transistor is designed to offer users a compact, efficient, and reliable solution for a variety of electronic applications. The DDA114YU-7 is housed in a SOT-323 package, which is known for its small footprint, making it an ideal choice for space-constrained applications.
This transistor is pre-biased, which means it includes built-in resistors that simplify circuit design by reducing component count. This feature also helps in saving board space and potentially lowering overall system costs. The DDA114YU-7 is commonly used in load-switching applications and can also be found in signal processing circuits due to its fast switching capabilities and low saturation voltage.
Key specifications of the DDA114YU-7 include:
- Collector-Emitter Voltage (Vceo): 50V, which allows it to be used in circuits with moderate voltage requirements.
- Collector Current (Ic): Up to 100mA, making it suitable for small signal amplification.
- Power Dissipation (Pd): 150mW, providing a good balance between power handling and size.
- DC Current Gain (hFE): Ensures consistent performance across various applications.
- Integrated Resistors: One resistor between the base and emitter and another between the base and collector. The values of these resistors are optimized for typical applications.
The DDA114YU-7 is RoHS compliant and is designed with green molding compound as part of Diodes Incorporated's commitment to environmentally friendly manufacturing practices. Its performance and reliability are backed by Diodes Incorporated's rigorous quality control processes, making it a safe choice for both commercial and industrial applications.
Whether you are designing power management circuits, working on portable devices, or involved in creating consumer electronics, the DDA114YU-7 offers a blend of efficiency, compactness, and reliability that can help enhance your product's performance.
For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet provided by Diodes Incorporated for the DDA114YU-7.