EN
  • EN
  • DE

LP5990TM-2.8EV

Part No LP5990TM-2.8EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description KIT EVALUATION FOR LP5990 2.8V / LP5990TM-2.8 Linear Regulator 2.8VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 2.8V
Output Current 200mA
Voltage - Input 2.2 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LP5990
Win Source Part Number 779910-LP5990TM-2.8EV
Popularity Medium
Supply and Demand Status Limited
Family Name LP5990
Introduction Date May 01, 2007
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP5990TM-2.8EV CAD Model

Description

The LP5990TM-2.8EV is a high-performance, low-noise linear regulator designed and manufactured by Texas Instruments. This precision voltage regulator is specifically engineered to offer a stable and reliable power supply, making it an ideal choice for sensitive electronic applications where voltage fluctuations can be detrimental to performance and efficiency.

Key Features

  • Output Voltage: The LP5990TM-2.8EV provides a fixed output voltage of 2.8V, which is suitable for a wide range of low-voltage electronics.
  • Low Dropout: It features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: The output voltage is highly accurate, with minimal deviation, making it reliable for precision applications.
  • Low Noise: Designed with noise-sensitive applications in mind, it exhibits exceptionally low output noise, which is crucial for RF and analog circuits.
  • Thermal Protection: It includes thermal shutdown protection, which safeguards the device and the application from damage due to overheating.
  • Stable with Low-ESR Capacitors: The regulator is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), further enhancing the reliability of the device.

Applications

The LP5990TM-2.8EV is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Analog and RF circuits
  • Medical devices
  • Precision instrumentation

Package and Availability

The regulator is available in a compact, surface-mount package, which is conducive to space-constrained applications. Texas Instruments ensures availability and support for the LP5990TM-2.8EV, providing detailed technical documentation, including datasheets, reference designs, and application notes to facilitate integration into various projects.

You May Also Be Interested in

Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
Microchip Technology
EVAL BOARD 2.85V/2.85V MIC5264
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
ON Semiconductor
BOARD EVAL NCP571 1.0V / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN28T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
STMicroelectronics
EVAL BOARD L6932DXXX FIXED/ADJ / HIGH PERFORMANCE 2A ULDO LINEAR REGULATOR
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
ams
BOARD EVAL FOR AS1359-27
Lowest to $82.7702

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess