EN
  • EN
  • DE

MIC5264-NNYML EV

Part No MIC5264-NNYML EV
Manufacturer Microchip Technology
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL BOARD 2.85V/2.85V MIC5264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Channels per IC 2 - Dual
Voltage - Output 2.85V, 2.85V
Output Current 150mA, 150mA
Voltage - Input 2.7 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC5264
Win Source Part Number 788703-MIC5264-NNYML EV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5264-NNYML EV CAD Model

Description

MIC5264-NNYML EV

The MIC5264-NNYML EV by Microchip Technology is a highly efficient, low dropout voltage regulator designed for a wide range of applications. This product is part of the MIC5264 series, known for its high performance and reliability in power management solutions.

Key Features:

  • Low Dropout: The MIC5264 offers an exceptionally low dropout voltage, making it suitable for applications with tight voltage margins.
  • High Output Accuracy: It provides a high level of output voltage accuracy, ensuring stable operation for sensitive electronic components.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility across different use cases.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the device is protected from overheating, enhancing its longevity and reliability.
  • Current Limit Protection: The MIC5264 includes current limit protection to safeguard against excessive input currents that could potentially damage the circuit.
  • Low Quiescent Current: The regulator is designed to have a low quiescent current, which is ideal for battery-powered devices where power conservation is critical.

Applications:

The MIC5264-NNYML EV is versatile and can be employed in a variety of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/ microcontroller power supplies
  • Wireless and RF devices

Product Specifications:

Parameter Value Output Voltage Adjustable Dropout Voltage Low Package EV (Evaluation Board) Protection Features Thermal Shutdown, Current Limit

Overall, the MIC5264-NNYML EV stands out for its adaptability, efficiency, and safety features, making it a go-to choice for engineers and designers looking for a reliable voltage regulator for their power-sensitive applications.

You May Also Be Interested in

Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
STMicroelectronics
EVAL BOARD L6932DXXX FIXED/ADJ / HIGH PERFORMANCE 2A ULDO LINEAR REGULATOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79601 / TPS79601 Linear Regulator Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 0.9V / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BOARD 1.8V/3V MIC5264
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN28T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
Microchip Technology
EVAL BOARD 2.85V/2.85V MIC5264
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN18T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN33T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Lowest to $0.4920

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess