EN
  • EN
  • DE

NCP571SN09T1GEVB

Part No NCP571SN09T1GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Linear Voltage Regulators
Description BOARD EVAL NCP571 0.9V / Power Management Development Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Channels per IC 1 - Single
Voltage - Output 0.9V
Output Current 150mA
Voltage - Input 2.7 V ~ 12 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 85°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP571
Win Source Part Number 790606-NCP571SN09T1GEVB
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NCP571SN09T1GEVB CAD Model

Description

ON Semiconductor NCP571SN09T1GEVB Evaluation Board

The ON Semiconductor NCP571SN09T1GEVB is a high-performance evaluation board designed for testing and prototyping applications using the NCP571 series voltage regulators. This board is specifically tailored for the NCP571SN09T1G LDO (Low Dropout) regulator, which is known for its high efficiency and low noise performance, making it ideal for portable and battery-operated devices.

Key Features:

  • High Efficiency: The NCP571SN09T1G LDO provides an impressive dropout voltage, ensuring efficient operation even at low input to output voltage differentials.
  • Low Noise Output: With advanced design techniques, the regulator ensures a low noise output, crucial for sensitive RF and analog circuits.
  • Thermal Performance: The evaluation board is designed with thermal management in mind, featuring a layout that maximizes heat dissipation for the regulator.
  • Adjustable Output: The board allows for easy adjustments of the output voltage, enabling users to tailor the regulator to their specific needs.
  • Compact Design: The NCP571SN09T1GEVB is compact and space-efficient, making it suitable for use in tight spaces and embedded systems.

Applications:

The NCP571SN09T1GEVB is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Handheld medical equipment
  • Personal multimedia devices
  • IoT devices

Technical Specifications:

The board features the NCP571SN09T1G regulator, which offers a fixed output voltage of 0.9V, with an input voltage range of 2.3V to 5.5V. It delivers up to 150mA of continuous output current and comes in a compact TSOP-5 package.

Conclusion:

The ON Semiconductor NCP571SN09T1GEVB evaluation board is an excellent tool for engineers and designers looking to implement the NCP571 series regulators into their designs. With its combination of high efficiency, low noise, and versatile application range, this evaluation board is a valuable asset for developing power management solutions in a wide array of electronic products.

You May Also Be Interested in

Microchip Technology
EVAL BOARD 1.8V/3V MIC5264
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS73633-066 / TPS73633 Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS72518 / TPS72518 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN28T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
ON Semiconductor
LV5683P-E Special Purpose Voltage Regulator Evaluation Board / BOARD EVAL FOR LV5683P
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD FOR MIC69302
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN33T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Lowest to $0.4920
Texas Instruments
EVAL MOD FOR TPS76933 / TPS76933 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess