EN
  • EN
  • DE

MIC69302WR-EV

Part No MIC69302WR-EV
Manufacturer Microchip Technology
Catalog Evaluation Boards - Linear Voltage Regulators
Description Power Management Development Board / EVAL BOARD FOR MIC69302
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Channels per IC 1 - Single
Voltage - Output 0.5 V ~ 5 V
Output Current 3A
Voltage - Input 1.65 V ~ 5.5 V
Regulator Type Positive Adjustable
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC69302
Win Source Part Number 788777-MIC69302WR-EV
Popularity Medium
Supply and Demand Status Balance
Family Name MIC69302WR
Introduction Date May 01, 2008
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC69302WR-EV CAD Model

Description

Product Overview: MIC69302WR-EV from Microchip Technology

The MIC69302WR-EV is a high-performance, adjustable output voltage regulator from Microchip Technology. This robust device is specifically designed to deliver up to 3A of output current while maintaining excellent line and load regulation. It is an ideal solution for a variety of demanding applications that require a stable and reliable power supply.

Key Features

  • High Output Current: Capable of delivering up to 3A of continuous output current, making it suitable for high-power applications.
  • Adjustable Output Voltage: Allows for a flexible output voltage range, which can be set to meet the specific needs of the target application.
  • Thermal Protection: Integrated thermal shutdown feature ensures the device operates within safe temperature limits.
  • High Accuracy: Provides tight load and line regulation, ensuring a stable output voltage even under varying operating conditions.
  • Low Dropout Voltage: Functions efficiently with a minimal difference between the input and output voltages, thereby reducing power loss and improving efficiency.

Applications

The MIC69302WR-EV is versatile and can be used in a wide array of applications, including:

  • Telecommunications
  • Networking equipment
  • Servers and data storage systems
  • Industrial control systems
  • High-performance computing

Product Evaluation

The MIC69302WR-EV evaluation board is designed to help engineers and designers quickly assess the features and performance of the MIC69302 voltage regulator. The evaluation board is fully assembled and tested, providing an immediate platform for device testing and facilitating an accelerated design process.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The MIC69302WR-EV is manufactured with this same dedication, ensuring that it meets the high standards expected by industry professionals.

For detailed technical specifications, application notes, and support documentation, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TL1963A-33
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP3996SD-3333 / DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS AND POWER-ON-RESET
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5900TL-3.0 / LP5900 Linear Regulator 3VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38511 / LP38511MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.1019
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC860 / HMC860LP3E Linear Regulator Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC1060 / HMC1060LP3E Special Purpose Voltage Regulators Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-25
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38513TJ-ADJ / LP38513TJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess