EN
  • EN
  • DE

DEM-SOT23LDO

Part No DEM-SOT23LDO
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description DEMO MODULE FOR SOT23-5,6 LDO'S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 3 Weeks
Features SOT-23-5, SOT-23-6 Package 1 - Single Channels per IC - Linear Voltage Regulator Evaluation Board
Manufacturer Texas Instruments
Package Box
Family Name DEM-SOT23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number -296-20843-ND, 296-20843-NDR, -296-20843, -296-20843-NDR, -DEM-SOT23LDO-NDR, 296-20843
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916883-DEM-SOT23LDO
Ultra Librarian 3D Model Ultra Librarian DEM-SOT23LDO CAD Model

Description

Introducing the DEM-SOT23LDO from Texas Instruments

Explore the cutting-edge features of the DEM-SOT23LDO, a high-performance, low-dropout linear voltage regulator from Texas Instruments, designed to meet the needs of a wide range of electronic applications. This compact, efficient device is housed in a small-outline transistor (SOT-23) package, making it an ideal choice for space-constrained applications without compromising on functionality or reliability.

Key Features

  • Stable Operation: The DEM-SOT23LDO ensures stable operation with low dropout voltage, which maintains regulation even when the supply voltage is close to the output voltage, providing consistent performance across various conditions.
  • Low Power Consumption: Engineered for energy-sensitive applications, this LDO offers a low quiescent current that significantly reduces power consumption when in operation, contributing to the extended battery life of portable devices.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating a variety of power supplies and enabling flexibility in system design.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection mechanisms safeguard the device and the system against excessive temperatures and current, ensuring a high level of reliability and longevity.
  • Versatile Applications: The DEM-SOT23LDO is suitable for a diverse array of applications, including consumer electronics, portable devices, and industrial equipment, thanks to its robust design and consistent performance.

Technical Specifications

The DEM-SOT23LDO is tailored to deliver precise voltage regulation, with specifications that include a fixed and adjustable output voltage range, high accuracy, and the capability to drive significant loads while minimizing power losses.

Design and Development Support

Texas Instruments provides comprehensive design resources for the DEM-SOT23LDO, including datasheets, application notes, and simulation tools. This support ensures that engineers can effectively incorporate the LDO into their designs, optimizing for performance and cost.

Whether you're developing power management solutions for consumer electronics or looking to enhance the efficiency of your industrial designs, the DEM-SOT23LDO from Texas Instruments offers a reliable, high-quality option that balances performance with compactness.

You May Also Be Interested in

Texas Instruments
BOARD EVAL LP38513 1.8V / LP38513 Linear Regulator 1.8VDC Output Evaluation Board
Lowest to $3.5643
Texas Instruments
BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5996SD-3333 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Need more? Email Us
ams
BOARD EVAL FOR AS1359-28
Lowest to $82.7702
STMicroelectronics
EVAL BOARD L6932DXXX FIXED/ADJ / HIGH PERFORMANCE 2A ULDO LINEAR REGULATOR
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC1060 / HMC1060LP3E Special Purpose Voltage Regulators Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38511 / LP38511MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.1019
ON Semiconductor
LV5683P-E Special Purpose Voltage Regulator Evaluation Board / BOARD EVAL FOR LV5683P
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6915 $50.7660
10+ $10.4136 $104.1360
15+ $10.0882 $151.3230
21+ $9.7627 $205.0167
27+ $9.4373 $254.8071
36+ $8.4610 $304.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess