EN
  • EN
  • DE

PCF8575TS/1,118

Part No PCF8575TS/1,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1086932-PCF8575TS/1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8575TS/1,118 CAD Model

Description

Introducing the PCF8575TS/1,118 I/O Expander from NXP Semiconductors

The PCF8575TS/1,118 is a robust I/O expander chip designed and manufactured by NXP Semiconductors, a leader in the field of advanced integrated circuits. This particular model is a pivotal component for designers looking to enhance the input/output capabilities of their microcontroller-based systems without incurring the cost and complexity of hardware redesign.

Key Features

  • Expansive I/O Interface: The PCF8575TS/1,118 offers a substantial expansion, adding 16 additional I/O ports to your system. This is particularly useful for microcontroller projects that require a greater number of I/O lines than what is available on-board.
  • Compatibility: It is designed to interface seamlessly with the standard I²C-bus, ensuring compatibility with a wide range of microcontrollers and processors that support this bus.
  • Low Power Consumption: As with many of NXP's products, this I/O expander is optimized for low power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Interrupt Feature: An interrupt output is provided, which can be configured to alert the host microcontroller of changes in input status without the need for constant polling, thus further reducing power consumption.
  • Flexible Addressing: Up to eight PCF8575TS/1,118 devices can share the same I²C-bus, thanks to its three hardware address pins, allowing for a substantial expansion of up to 128 additional I/Os.

Applications

The versatility of the PCF8575TS/1,118 makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Server motherboards
  • Industrial control systems
  • Home automation systems
  • Robotics
  • Portable electronics

Product Specifications

The PCF8575TS/1,118 comes in a slim TSSOP24 package, which is ideal for space-constrained applications. It operates over a wide power supply range from 2.5V to 5.5V, which accommodates most common logic levels, and is rated for operation from -40°C to +85°C, ensuring reliability across diverse environmental conditions.

With its combination of expandability, power efficiency, and ease of integration, the NXP PCF8575TS/1,118 I/O expander stands out as a strategic choice for developers looking to scale their projects efficiently.

You May Also Be Interested in

Microchip Technology
Lowest to $2.9105
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.4667
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $1.6007
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
Microchip Technology
Lowest to $1.1792
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $17.9951

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3322 $51.3084
53+ $1.9136 $101.4208
81+ $1.8538 $150.1578
112+ $1.7940 $200.9280
145+ $1.7342 $251.4590
193+ $1.5548 $300.0764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,240 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess