EN
  • EN
  • DE

MCP23017-E/MLVAO

Part No MCP23017-E/MLVAO
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Number of I/O 16
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 25mA
Clock Frequency 1.7 MHz
Voltage - Supply 1.8V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6);5;9;7;10;8;3;4;2;1;5503;1662;505;175;516;736;428;31;600026;448;600010;2763;2521;1016;150;600066;14;1727;5380;816;954;568;488;20;2156;846;600057;600;336;863;638;1568;497;296;818;0;44794;87469;87468;93229;87467;108169;104924;25146;62;3;2;243;1;17;6;0;2;4;7;1;1;750491;750490;39665;169295;203167;229001;281410;281507;281510;295538;63986;92592;103710;103799;103807;112644;137796;146545;151929;163489;190535;211651;224603;254923;1;121302;169249;1;325766;325796;331587;356918;799911;802198;752312;752412;752314;376197;383917;401297;404151;406106;406128;380240;423329;1;309615;323940;336919;343202;343228;343229;343230;346066;362541;362542;362543;707144;364298;388833;391052;1;331670;697655;382145;382149;390971;68028;181908;751587;756750;699907;120505;120506;131763;202093;227826;674269;208364;266779;280964;294382;294383;73564;73627;575997;73628;73630;73631;87183;108138;116190;143056;158730;186295;217896;217903;238101;262913;68833;105844;1;100 kHz;400 kHz;1 MHz;1.7 MHz;3.4 MHz;4 MHz;5 MHz;10 MHz;20 MHz;25 MHz;26 MHz;794478;42987;45880;766915;48870;48897;51718;56871;56901;56914;56916;59589;58221;61300;61334;168980;169006;169019;126258;128773;128783;128790;130307;132234;132272;132293;134904;134947;134308;136275;202821;202867;202873;174115;228711;228788;206247;208699;231500;1;242918;212434;212478;212617;181560;181571;156454;139428;38976;39003;1;1;316912;1;312102;1;409393;409430;411897;294928;295033;295061;295062;295116;295311;295507;295514;295518;74447;88036;96805;96863;97323;107879;108614;108624;108629;108653;108656;108681;108695;108711;506235;108719;108825;108844;108881;108891;108949;108956;108964;108965;108966;116062;116479;143044;143707;143726;143742;143757;143776;143786;143890;143911;154529;154592;155038;155096;155108;155118;155120;155141;155158;820006;155167;155302;155312;155354;155355;155372;155374;159234;159243;750400;159309;159360;165426;165780;165808;165836;165848;165911;165931;188813;188846;188879;194868;197003;197330;197339;197406;750399;214566;214670;215352;215397;218077;220321;220481;223472;225779;245095;245136;245154;68818;1;338537;480141;294186;294620;294628;294863;294918;294926;295058;295133;295353;295496;295521;73980;74464;74705;88040;96805;97190;97322;97350;107877;107927;107992;107993;576468;108442;108522;108525;108548;108607;108610;108613;108645;108652;108687;108688;108693;108702;108705;108726;108729;108730;108841;108842;108843;108955;108957;108967;116402;116474;142692;142914;143663;143678;143699;143723;143756;143768;143904;154506;154583;154585;154665;154666;154705;154797;154992;155038;155044;155060;155065;155092;155093;155105;155117;155149;155153;155154;155156;155164;155168;155303;155322;155365;155371;155373;158631;158646;750398;159235;159315;165703;165752;165758;165779;165802;165804;165828;165835;188372;188375;188782;188784;503773;750397;197150;197335;197340;197407;214573;215223;576367;215289;218078;220405;220451;226063;244939;245101;245110;69619;1;338537;419363;420258;662582;421831;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian MCP23017-E/MLVAO CAD Model

Description

16-BIT INPUT/OUTPUT EXPANDER, I2

You May Also Be Interested in

Microchip Technology
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
Microchip Technology
Lowest to $1.1320
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
Microchip Technology
Lowest to $1.0848
Texas Instruments
IC XPNDR 1MHZ I2C 10VSSOP
Lowest to $1.7594
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess