EN
  • EN
  • DE

MAX1609EEE

Part No MAX1609EEE
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description Octal SMBus-to-Parallel I/O Expanders
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Number of I/O 8
Interface SMBus
Interrupt Output No
Features POR
Output Type Open Drain
Clock Frequency 100kHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 16-QSOP
Win Source Part Number 1212283-MAX1609EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1609
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX1609EEE CAD Model

Description

The MAX1609EEE is a highly precise, low-power temperature sensor from Maxim Integrated, designed to provide accurate temperature readings in a variety of electronic applications. This advanced sensor is a perfect fit for systems that require reliable temperature monitoring with minimal power consumption.

Key Features

  • High Accuracy: The MAX1609EEE offers exceptional temperature accuracy, making it ideal for critical applications where precise temperature monitoring is crucial.
  • Low Power Consumption: Designed for energy efficiency, this sensor is suitable for battery-operated devices, as it helps in prolonging battery life.
  • Wide Temperature Range: Capable of operating over a broad temperature range, this sensor can be employed in various environments and applications.
  • Programmable Resolution: The resolution of the temperature readings can be programmed to match the requirements of the application, providing flexibility in how the data is used and interpreted.
  • Simple Interface: With an I2C-compatible 2-wire serial interface, the MAX1609EEE is easy to integrate into existing systems, allowing for straightforward communication with microcontrollers and other digital devices.
  • Small Form Factor: The sensor comes in a compact QSOP package, making it an excellent choice for space-constrained applications.

Applications

The MAX1609EEE's versatility allows it to be used in a wide range of applications, including:

  • Environmental control systems
  • Computer peripherals
  • Battery management systems
  • Data communication equipment
  • Portable medical devices

Technical Specifications

Some of the technical specifications for the MAX1609EEE include:

  • Supply Voltage Range: 3.0V to 5.5V
  • Operating Temperature Range: -55°C to +125°C
  • Accuracy: ±1°C (max) from -55°C to +125°C
  • Package Type: QSOP-16

Overall, the MAX1609EEE from Maxim Integrated stands out as a reliable and efficient solution for temperature sensing needs, offering a blend of accuracy, low power consumption, and ease of use that is hard to match.

You May Also Be Interested in

ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C 1 MHz 16-TSSOP
Lowest to $1.3688
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC SHIFT REG SPI GPI 24TSSOP / I/O Expander 16 (Input Only) SPI Serial 5 MHz 24-TSSOP
Lowest to $8.4153
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess