EN
  • EN
  • DE

ST485BN

Part No ST485BN
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS422/485 2.5MBPS 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 047308-ST485BN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST485BN CAD Model

Description

ST485BN Transceiver

The ST485BN is a versatile, low power transceiver for RS-485 and RS-422 communication, designed and manufactured by STMicroelectronics. This device is engineered to provide bidirectional data communications on multipoint bus transmission lines and is optimized for balanced data transmission at rates up to 5 Mbps.

Key Features

  • Low Quiescent Current: The ST485BN is designed to operate with a very low supply current, making it ideal for energy-sensitive applications.
  • Wide Supply Voltage Range: It operates from a 5V supply, with a range that accommodates the needs of most standard applications.
  • High Data Rate: Capable of supporting data rates up to 5 Mbps, the ST485BN is suitable for high-speed communication requirements.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature to protect against excessive power dissipation that could lead to high chip temperatures.
  • Driver Differential Outputs: The transceiver features driver differential outputs, which exceed the RS-485 and RS-422 standards.
  • Receiver Input Impedance: With a high input impedance, the ST485BN allows up to 32 transceivers on the bus.

Applications

The ST485BN transceiver is commonly used in a variety of applications where efficient data communication is required. These include industrial control systems, networking and data communication systems, building automation, and any other systems that require robust and reliable data transmission over long distances or in noisy environments.

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The ST485BN transceiver is built to meet the stringent requirements of industrial applications and is subjected to rigorous testing to ensure its performance and durability.

For further information, including detailed specifications, application notes, and support resources, please visit the STMicroelectronics official product page.

You May Also Be Interested in

Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess