EN
  • EN
  • DE

MC1489AP

Part No MC1489AP
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Line Receivers | IC LINE RECEIVER QUAD 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Receiver
Protocol RS232
Number of Drivers/Receivers 0/4
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 75°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Family Part Number MC1489A
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1218024-MC1489AP
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC1489AP CAD Model

Description

The MC1489AP from STMicroelectronics is a monolithic quadruple line receiver designed to interface data terminal equipment with data communications equipment. This integrated circuit is specifically crafted to be compatible with the industry-standard SN75189AN and is a staple in digital communication systems, providing reliable performance in challenging environments.

Key Features

  • Multiple Receivers: The device contains four independent receivers on a single chip, making it ideal for applications where space and weight are critical factors.
  • Compatibility: Designed to be compatible with 3-state TTL or DTL logic levels, as well as with the ITU-T (formerly CCITT) V.28 standards, the MC1489AP ensures a wide range of applications in the telecommunications field.
  • Power Supply: It operates from a single 5V power supply, minimizing power consumption and allowing for easy integration into existing systems.
  • Input Sensitivity: The device features a typical input sensitivity of 200mV over the input voltage range, providing reliable data reception even under less-than-ideal conditions.
  • Input Resistance: The MC1489AP boasts a typical input resistance of 7 kΩ, ensuring a high degree of immunity to line noise and other forms of interference.

Applications

The MC1489AP is widely used in various applications where reliable data transmission is required, including:

  • Telecommunications systems
  • Data acquisition systems
  • Serial communication interfaces
  • Industrial control equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the MC1489AP is no exception. This device is built to meet or exceed the stringent requirements of the electronics industry, ensuring long-term reliability and performance. With its robust design and proven track record, the MC1489AP is an excellent choice for designers and engineers looking for a dependable line receiver solution.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4093 $59.3485
345+ $0.3359 $115.8855
535+ $0.3255 $174.1425
735+ $0.3150 $231.5250
950+ $0.3045 $289.2750
1,270+ $0.2730 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess