EN
  • EN
  • DE

SCH3224-SY

Part No SCH3224-SY
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CTLR IO LPC MULT PORT 100BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications I/O Controller
Core Processor 8042 Keyboard Controller
Program Memory Type ROM (2kB)
RAM Size 256 x 8
Interface IrDA, LPC, Parallel, Serial, UART
Number of I/O 24
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 100-WFBGA
Supplier Device Package 100-WFBGA (8x8)
Base Product Number SCH3224
Standard Package 348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1264974-SCH3224-SY
Ultra Librarian 3D Model Ultra Librarian SCH3224-SY CAD Model

Description

Microchip Technology SCH3224-SY: A Versatile Super I/O Controller

The SCH3224-SY from Microchip Technology is a highly integrated, feature-rich Super I/O (Input/Output) controller designed to meet the demanding requirements of embedded systems. This device offers a comprehensive solution for interfacing with a variety of I/O devices and is particularly suitable for industrial PCs, embedded controllers, and point-of-sale systems.

Key Features:

  • Multiple Interface Support: The SCH3224-SY provides a wide range of interfaces, including a keyboard controller (KBC), mouse controller, serial ports, parallel port, and a floppy disk controller. This allows for seamless connectivity with various peripherals.
  • Enhanced Power Management: Equipped with advanced power management features, the SCH3224-SY supports various low-power modes, helping to reduce overall system power consumption.
  • Flexible Configuration: The device can be configured through the LPC interface, ensuring easy integration with a variety of chipsets and processors.
  • High Reliability: Built with Microchip's commitment to quality, the SCH3224-SY is designed for high-reliability applications where consistent performance is critical.
  • Industrial Temperature Range: The device operates over an extended temperature range, making it suitable for industrial environments that require robust performance under varying conditions.

Applications:

The SCH3224-SY is ideal for a wide range of applications including:

  • Industrial PCs and Servers
  • Embedded Systems
  • Point-of-Sale Terminals
  • Telecommunication Systems
  • Healthcare Equipment

Technical Specifications:

The SCH3224-SY is packed with technical features that make it a versatile choice for system designers:

  • 3.3V Operation with 5V Tolerant Inputs
  • Low Pin Count (LPC) Interface
  • 48-LQFP Packaging

With its robust set of features, the Microchip Technology SCH3224-SY Super I/O controller is an excellent choice for system designers looking for a reliable, flexible, and power-efficient I/O solution.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess