EN
  • EN
  • DE
  • IT

AT43USB380E-AC

Part No AT43USB380E-AC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC PROCESSOR USB 2.0 100-TQFP / Processor 100-Pin LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR
Packaging Tray
Part Status Obsolete(EOL)
Applications USB Host/Function Processor
Controller Series AT43USB
Interface USB
Number of I/O 32
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 769007-AT43USB380E-AC
Popularity Medium
Supply and Demand Status Limited
Family Name AT43USB
Introduction Date May 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT43USB380E-AC CAD Model

Description

Microchip Technology's AT43USB380E-AC: An Advanced USB Controller

The AT43USB380E-AC is a cutting-edge USB controller designed by the renowned semiconductor manufacturer, Microchip Technology. This high-performance product is tailored to meet the rigorous demands of modern USB connectivity applications. It is an ideal solution for developers looking to integrate USB functionality into their designs with minimal hassle and maximum efficiency.

Key Features and Benefits

  • High-Speed USB 2.0 Interface: The AT43USB380E-AC supports the USB 2.0 standard, allowing for data transfer rates of up to 480 Mbps. This makes it suitable for applications that require fast data exchange, such as multimedia devices, storage solutions, and complex industrial equipment.
  • Enhanced Power Management: This device includes advanced power management features that help to reduce power consumption during operation, making it an eco-friendly choice for power-sensitive applications.
  • Flexible Connectivity: With multiple I/O options, the AT43USB380E-AC provides designers with the flexibility to interface with a variety of peripherals and systems, ensuring broad compatibility and ease of integration.
  • Robust Security: Security is a critical aspect of modern electronics, and the AT43USB380E-AC does not disappoint. It includes features designed to protect against data tampering and unauthorized access, safeguarding sensitive information.
  • Compact Form Factor: The small footprint of the AT43USB380E-AC makes it an excellent choice for designs where space is at a premium, such as portable devices and embedded systems.

Applications

The versatility of the AT43USB380E-AC makes it suitable for a wide range of applications. It is commonly found in:

  • Consumer Electronics
  • Communication Devices
  • Medical Equipment
  • Industrial Control Systems
  • Automotive Infotainment

In summary, the AT43USB380E-AC from Microchip Technology is a powerful and versatile USB controller that offers designers a comprehensive solution for integrating USB connectivity into their products. Its high-speed interface, power efficiency, and security features make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Infineon Technologies
IC USB TYPE C CCG4 40QFN
Lowest to $4.0036
Microchip Technology
IC CRYPTO TPM LPC 28TSSOP
Lowest to $0.9755
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260
Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002
Infineon Technologies
MCU WITH LIN & POWER SWITCHES
Lowest to $9.4135
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Infineon Technologies
SLB9660 - OPTIGA EMBEDDED SECURI
Lowest to $4.2055

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess