EN
  • EN
  • DE

STM32F723ZEI6

Part No STM32F723ZEI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 144UFBGA  /  ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 512KB (512K x 8) FLASH 144-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 112
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-UFBGA
Supplier Device Package 144-UFBGA (7x7)
Base Product Number STM32F723
Other Names 497-17188,STM32F723ZEI6
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262696-STM32F723ZEI6
Ultra Librarian 3D Model Ultra Librarian STM32F723ZEI6 CAD Model

Description

STM32F723ZEI6 Microcontroller by STMicroelectronics

The STM32F723ZEI6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of the STM32F7 series - the very first series of ARM Cortex-M7 core-based microcontrollers. This product is designed to offer a perfect blend of processing power, real-time performance, and rich advanced features, making it ideal for a wide range of applications such as motor drives, industrial automation, medical equipment, and consumer electronics.

This microcontroller features a state-of-the-art ARM Cortex-M7 core operating at a frequency of up to 216 MHz. The core's architecture is designed to maximize the computational power, thanks to its superscalar pipelines, DSP extensions, and floating-point unit (FPU) which supports both single and double-precision arithmetic. The STM32F723ZEI6 is also equipped with a high-speed memory interface and a rich set of peripherals and I/Os, providing a flexible platform for integrated application development.

With 512KB of RAM and 512KB of Flash memory, the STM32F723ZEI6 offers ample storage for complex applications and the ability to handle extensive data processing tasks. Connectivity options are extensive, including USB OTG, Ethernet, CAN, and several serial communication interfaces. Moreover, the MCU provides several advanced peripherals like a camera interface, an LCD-TFT controller, and an analog-to-digital converter (ADC) with 12-bit resolution, ensuring versatile options for interfacing with external hardware.

The STM32F723ZEI6 also includes ST's ART Accelerator™, which allows zero-wait state execution from Flash memory, and the L1 cache which increases the efficiency of both instruction and data fetches. These features work together to give this MCU impressive performance in benchmark tests.

Security is a key concern in today's connected world, and the STM32F723ZEI6 addresses this with a range of features including a true random number generator, CRC calculation unit, and a hardware encryption co-processor that supports algorithms like AES and DES. These security measures ensure the safe handling and transfer of sensitive data.

For developers, ST provides comprehensive development tools and software libraries, including the STM32Cube software development kit, which makes it easier to get started with the STM32F723ZEI6 and to leverage its full potential. In summary, the STM32F723ZEI6 MCU is a powerful, feature-rich microcontroller that is well-suited for demanding applications requiring high-speed processing, advanced peripherals, and robust security features.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.3222 $54.6444
5+ $22.4182 $112.0910
7+ $21.7177 $152.0239
10+ $21.0171 $210.1710
13+ $20.3165 $264.1145
17+ $18.2148 $309.6516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,769 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess