EN
  • EN
  • DE

MIC2215-PPMBML-EV

Part No MIC2215-PPMBML-EV
Manufacturer Microchip Technology
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL BOARD TRIPLE CAP LDO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Channels per IC 3 - Triple
Voltage - Output 2.8V, 3V, 3V
Output Current 250mA, 250mA, 250mA
Voltage - Input 2.25 V ~ 5.5 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC2215
Win Source Part Number 788485-MIC2215-PPMBML-EV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2215-PPMBML-EV CAD Model

Description

Introducing the MIC2215-PPMBML-EV Evaluation Board from Microchip Technology

The MIC2215-PPMBML-EV is a state-of-the-art evaluation board designed by Microchip Technology to showcase the performance and features of the MIC2215 Dual LDO with Power Good and Bypass Mode. This evaluation board is an excellent tool for engineers and designers who wish to assess the capabilities of the MIC2215 LDO in their own applications.

Key Features of the MIC2215-PPMBML-EV Evaluation Board

  • High-Performance Dual LDO: The board features the MIC2215, a dual low-dropout regulator designed for high-performance applications that require a low-noise power supply.
  • Adjustable Output: With the MIC2215, users have the flexibility to adjust the output voltage to meet the requirements of their specific application.
  • Power Good Indicators: The evaluation board includes 'Power Good' output indicators that provide real-time status feedback to ensure the system is operating within the acceptable voltage range.
  • Bypass Mode Functionality: The MIC2215 incorporates a bypass mode that allows the device to pass the input voltage directly to the output under certain conditions, improving efficiency.
  • Robust Protection Features: The device includes built-in current limit and thermal shutdown features to protect the system from damage due to overcurrent or excessive temperature.
  • Compact Design: The MIC2215-PPMBML-EV is designed with a small footprint, making it easy to integrate into existing systems without taking up much space.

Applications

The MIC2215-PPMBML-EV is ideal for a wide range of applications where clean and stable power is essential. This includes, but is not limited to:

  • RF Modules
  • Portable Devices
  • Medical Equipment
  • Audio Applications
  • Industrial Controls

Whether you're developing sensitive RF circuits, designing portable medical devices, or integrating power supplies into audio systems, the MIC2215-PPMBML-EV provides the reliability and performance needed for your critical applications.

With the MIC2215-PPMBML-EV evaluation board, Microchip Technology offers designers a convenient and efficient way to test and validate the MIC2215 LDO's features, enabling quicker development cycles and a faster time-to-market for their products.

You May Also Be Interested in

Texas Instruments
BOARD EVAL FOR LP38513TJ-ADJ / LP38513TJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38502 ADJ VOLT / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-15
Lowest to $82.7702
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38512 / LP38512MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP3996SD-3333 / DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS AND POWER-ON-RESET
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38512TS-1.8 / LP38512 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5996SD-2828 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess