EN
  • EN
  • DE

MAX3073EAPD+

Part No MAX3073EAPD+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 500kbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 785777-MAX3073EAPD+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3073EAPD+ CAD Model

Description

Maxim Integrated's MAX3073EAPD+: High-Performance Serial Attached SCSI (SAS) Hard Drive

The MAX3073EAPD+ is a robust and high-performing hard drive designed by Maxim Integrated, specifically tailored for Serial Attached SCSI (SAS) applications. This product is engineered to meet the demands of high-throughput and mission-critical enterprise storage systems, delivering both reliability and speed for data centers and networked storage solutions.

Key Features

  • High-Speed Performance: The MAX3073EAPD+ offers a remarkable data transfer rate that is suitable for intensive applications, ensuring that your data is processed quickly and efficiently.
  • Large Storage Capacity: With ample space to store enterprise-level data, this hard drive is ideal for organizations that require a substantial amount of storage for their operations.
  • Reliability: Designed with enterprise environments in mind, this drive provides the dependability needed for 24/7 operations, with built-in features that safeguard against data loss and corruption.
  • Compatibility: The drive is compatible with a wide range of SAS interfaces, making it a versatile choice for various storage architectures.
  • Low Power Consumption: Maxim Integrated has designed the MAX3073EAPD+ to be energy-efficient, reducing the overall power costs for enterprises and minimizing the environmental impact.

Applications

  • Data Centers
  • Networked Storage Systems
  • Enterprise Backup Solutions
  • High-Performance Computing (HPC)
  • Direct-Attached Storage (DAS)

The MAX3073EAPD+ is not only a testament to Maxim Integrated's dedication to quality and performance but also to the company's commitment to creating products that align with the evolving needs of modern data management. Whether it's for cloud storage, big data analytics, or enterprise resource planning, this hard drive is equipped to handle the rigorous demands of today's data-driven world.

With its combination of speed, capacity, and reliability, the MAX3073EAPD+ is an excellent choice for IT professionals and organizations looking to enhance their data storage and retrieval capabilities. Maxim Integrated continues to push the boundaries of innovation with products like the MAX3073EAPD+, ensuring that your data is not only secure but accessible at the speed of business.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess