EN
  • EN
  • DE

ATA6561-EK

Part No ATA6561-EK
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR ATA6561 / ATA6561 Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Box
Type Interface
Utilized IC / Part ATA6561
Supplied Contents Board(s)
Base Product Number ATA6561
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Standard Package 1
Win Source Part Number 1046734-ATA6561-EK
Ultra Librarian 3D Model Ultra Librarian ATA6561-EK CAD Model

Description

Microchip Technology's ATA6561-EK Evaluation Kit

The ATA6561-EK is a comprehensive evaluation kit designed by Microchip Technology to facilitate the testing and development of applications using the ATA6561 high-speed CAN transceiver. This evaluation kit serves as an essential tool for engineers and developers working on automotive and industrial networks requiring robust communication standards.

The ATA6561 transceiver is a device that interfaces a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. It is designed to withstand the harsh conditions of the automotive environment while adhering to the ISO11898-2 and ISO11898-5 standards for high-speed CAN transceivers. With features like low electromagnetic emission (EME) and high electromagnetic immunity (EMI), the ATA6561-EK is an excellent choice for developing reliable CAN network applications.

The evaluation kit includes the ATA6561 CAN transceiver, which supports CAN data transmission rates up to 5 Mbps with a maximum operating frequency of 40 MHz. It also features a Silent mode (listen-only) and several protection features such as thermal protection, short-circuit protection, and overvoltage detection, making it a resilient component for critical communication tasks.

The ATA6561-EK is user-friendly and comes with an easy-to-use interface that allows for straightforward connection to a PC or microcontroller development board. This makes it an ideal platform for both novice and experienced users to experiment with CAN network designs and to quickly implement prototypes or test concepts.

In summary, the ATA6561-EK from Microchip Technology is a versatile and reliable evaluation kit that is perfect for developing high-speed CAN network applications in automotive and industrial settings. Its robust design and comprehensive feature set ensure that developers can create systems that are both efficient and durable, meeting the rigorous demands of modern communication networks.

Key Features:

  • Supports ISO11898-2 and ISO11898-5 high-speed CAN standards
  • Transceiver for CAN data rates up to 5 Mbps
  • Low EME and high EMI capabilities
  • Protection features for thermal, short-circuit, and overvoltage scenarios
  • User-friendly interface for easy development and testing

You May Also Be Interested in

Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess