EN
  • EN
  • DE

AT88CK454BLACK

Part No AT88CK454BLACK
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description KIT DEMO USB CRYPTO FOR ATSHA204
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Series CryptoAuthentication™
Package Box
Product Status Obsolete
Type Interface
Function Anti Tamper and Security
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ATSHA204
Primary Attributes SWI (Single Wire Interface)
Supplied Contents Board(s)
Secondary Attributes USB Powered
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 566060-AT88CK454BLACK
Ultra Librarian 3D Model Ultra Librarian AT88CK454BLACK CAD Model

Description

Microchip Technology AT88CK454BLACK - A Comprehensive Overview

The AT88CK454BLACK from Microchip Technology is a sophisticated evaluation kit designed to provide developers with a robust platform for testing and developing applications using Microchip's ATxmega128A4U microcontroller. This kit is an essential tool for engineers and hobbyists alike, looking to harness the power of Microchip's advanced microcontroller technology in their projects.

At the heart of the AT88CK454BLACK is the ATxmega128A4U, a high-performance, low-power 8/16-bit microcontroller that combines 128KB in-system programmable flash with read-while-write capabilities, 8KB boot code section, 2KB EEPROM, and 8KB internal SRAM. This microcontroller is ideal for applications requiring a high level of processing power and minimal energy consumption.

The evaluation kit comes equipped with a range of features that facilitate easy development and testing. These include a pre-mounted ATxmega128A4U microcontroller, a variety of extension boards for added functionality, and a comprehensive software framework. The kit also provides access to all the signal pins through standard connectors, making it simple to integrate with existing systems or to expand with custom-designed modules.

The AT88CK454BLACK supports a full suite of program and system development tools, including code compilers, program debuggers, and an integrated development environment (IDE) for streamlined workflow. Additionally, the evaluation kit is compatible with the Atmel Studio IDE, providing an easy-to-use development environment that accelerates your development process.

With its user-friendly interface, extensive documentation, and robust support network, the AT88CK454BLACK from Microchip Technology is an invaluable asset for any developer looking to explore the capabilities of the ATxmega128A4U microcontroller. Whether you're working on industrial control systems, consumer electronics, or IoT devices, this evaluation kit offers the flexibility and power to bring your innovative ideas to life.

For more information, technical specifications, and support resources, please visit the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess