EN
  • EN
  • DE

NCP59748MN1ADJTBGEVB

Part No NCP59748MN1ADJTBGEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL BOARD NCP59748MN1ADJTBG / ULTRA-LOW DROPOUT VOLTAGE REGULATOR WITH BIAS RAIL EVALUATION BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Channels per IC 1 - Single
Voltage - Output 1.2V
Output Current 1.5A
Voltage - Input 1.5V
Regulator Type Positive Adjustable
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP59748
Win Source Part Number 790610-NCP59748MN1ADJTBGEVB
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NCP59748MN1ADJTBGEVB CAD Model

Description

The NCP59748MN1ADJTBGEVB from ON Semiconductor is a high-performance, low-dropout linear voltage regulator designed to deliver a continuous output current of up to 1.5A. This device is an ideal choice for sensitive electronics that require a stable and reliable power supply. With its adjustable output voltage range, the NCP59748MN1ADJTBGEVB offers flexibility and is suitable for a wide variety of applications, including consumer electronics, industrial hardware, and telecommunications equipment.

Key Features

  • Adjustable Output Voltage: This regulator allows users to set the output voltage from 1.27V up to 5.0V using external resistors, providing versatility for different circuit requirements.
  • High Output Current: Capable of delivering up to 1.5A of continuous current, it is perfect for powering a range of devices that require a substantial amount of power.
  • Low Dropout Voltage: The low dropout performance ensures efficient operation, even when the input voltage is close to the output voltage, enhancing battery life in portable applications.
  • Stable with Low ESR Output Capacitors: The device remains stable with ceramic output capacitors that have low equivalent series resistance (ESR), reducing the need for additional components and simplifying design.
  • Overcurrent and Thermal Protection: Built-in safety features protect the device and the load from damage due to overcurrent conditions or excessive temperature.
  • Enable Function: An enable pin allows the regulator to be switched on or off, providing additional power-saving capabilities for battery-powered applications.

Applications

The versatility of the NCP59748MN1ADJTBGEVB makes it suitable for a diverse set of applications, including:

  • Consumer Electronics: Smartphones, Tablets, and Laptops
  • Networking: Routers, Switches, and Wireless Access Points
  • Industrial Equipment: Sensors, PLCs, and Motor Controls
  • Power Management: Energy-Efficient Power Supplies and Converters

With its robust feature set and ON Semiconductor's reputation for quality, the NCP59748MN1ADJTBGEVB is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL LDO QUAD HMC860 / HMC860LP3E Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5900TL-3.0 / LP5900 Linear Regulator 3VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
KIT EVALUATION FOR LP5990 2.8V / LP5990TM-2.8 Linear Regulator 2.8VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to €15.5236
Texas Instruments
BOARD EVALUATION LP5900TL-2.6 / LP5900 Linear Regulator 2.6VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LP5900SD-3.0 / LP5900 Linear Regulator 1.5VDC to 3.3VDC Output Evaluation Board
Need more? Email Us
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess