Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 305194-S20IDHI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S20IDHI CAD Model

Description

The Sharp Microelectronics S20IDHI is a solid-state relay (SSR) designed for various switching applications requiring reliable and isolated control. Solid-state relays offer advantages over traditional electromechanical relays, including faster switching speeds, longer lifespans, and silent operation. They are particularly well-suited for applications where frequent switching or precise control is needed.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other automation systems to control motors, valves, and other actuators.
  • Heating and Cooling Systems: Provides precise temperature control in HVAC systems and industrial heating processes.
  • Lighting Control: Enables efficient and reliable switching of lighting circuits in commercial and residential settings.
  • Medical Equipment: Employed in medical devices requiring isolated and safe switching, such as patient monitoring systems and diagnostic equipment.
  • Security Systems: Used in alarm systems and access control systems for switching alarm circuits and controlling door locks.

Features

  • Zero-Crossing Detection: Switches the load at the zero-crossing point of the AC waveform, minimizing inrush current and reducing electromagnetic interference (EMI).
  • Optical Isolation: Provides electrical isolation between the control circuit and the load circuit, enhancing safety and preventing ground loops.
  • High Switching Speed: Offers significantly faster switching speeds compared to electromechanical relays, enabling precise and responsive control.
  • Long Lifespan: Solid-state design eliminates mechanical wear and tear, resulting in a longer lifespan and reduced maintenance requirements.
  • Silent Operation: Operates silently, making it suitable for noise-sensitive environments.
  • Compact Size: Typically smaller than electromechanical relays, allowing for more compact system designs.
  • High Surge Current Capability: Can withstand high surge currents, protecting the relay and the load from damage.

Benefits

  • Improved Reliability: Solid-state design eliminates mechanical components, reducing the risk of failure and improving overall system reliability.
  • Enhanced Safety: Optical isolation provides electrical isolation, enhancing safety and preventing ground loops.
  • Precise Control: Fast switching speeds and zero-crossing detection enable precise and responsive control of the load.
  • Reduced Maintenance: Long lifespan and lack of mechanical wear and tear minimize maintenance requirements.
  • Energy Efficiency: Lower power consumption compared to electromechanical relays, contributing to energy savings.
  • Quiet Operation: Silent operation makes it suitable for noise-sensitive environments.

Additional Details

While specific technical specifications may vary based on the exact model and series, typical specifications for Sharp SSRs include voltage ratings, current ratings, isolation voltage, and operating temperature range. Consult the product datasheet for detailed specifications and application guidelines. These relays are often used in applications requiring high reliability and precise control over AC loads.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for SMC62L3236
Summit
Need more? Email Us
ECAD model for SMM665AF-368L
Qualcomm
Lowest to $2.9947
ECAD model for SMB349ET-2065Y
AUK corp
Need more? Email Us
ECAD model for SMK0465
AUK corp
Lowest to $0.2536
ECAD model for SMK0460F
Vishay
Need more? Email Us
ECAD model for SMM02045082K51%
TDK Corporation
Need more? Email Us
ECAD model for SMO0706-T3
Bosch Sensortec
Need more? Email Us
ECAD model for SMB460K
Kemet
Need more? Email Us
ECAD model for SMC7.3224J50TR12-50V224

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention