EN
  • EN
  • DE
  • IT

SMG2305P

Part No SMG2305P
Manufacturer SECOS
Catalog HOT - SALES and EOL Components (S)
Description P-Channel Enhancement MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 328993-SMG2305P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMG2305P CAD Model

Description

The SMG2305P, manufactured by SECOS, is most likely designed for use in smart grid or metering applications. While specific details are not readily available, considering the manufacturer and product naming conventions, it is likely a component involved in data acquisition, signal processing, or communication within these systems. The information provided here is a generalization based on typical components found in smart grid applications made by SECOS.

Applications

  • Smart Meters
  • Advanced Metering Infrastructure (AMI)
  • Distribution Automation
  • Energy Monitoring Systems
  • Industrial IoT (IIoT)

Features

  • Precision Measurement: Provides accurate data for energy consumption monitoring.
  • Real-time Data Processing: Converts analog signals to digital data for analysis.
  • Communication Interface: Enables data transfer over various communication networks.
  • Low Power Consumption: Designed to minimize energy usage in remote deployments.
  • Secure Data Transmission: Encrypts data for secure communication.

Benefits

  • Improved Grid Reliability: Enables better monitoring and control of the power grid.
  • Reduced Energy Theft: Detects and prevents energy theft through accurate data collection.
  • Enhanced Energy Efficiency: Optimizes energy usage and reduces waste.
  • Remote Management: Simplifies system management and reduces maintenance costs.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

The SMG2305P most likely integrates an analog-to-digital converter (ADC) for digitizing sensor signals. A microcontroller manages the data acquisition, processing, and communication. Power-saving features are likely implemented to reduce power consumption. Communication interfaces such as UART, SPI, or I2C are probably included. Compliance with industry standards is expected. Security features are likely to ensure data integrity. For accurate information, it is necessary to consult the official datasheet for electrical characteristics and specific functionalities. The packaging will likely be surface mount for automated assembly.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
OKI/Metcal
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
Single-chip 8-bit microcontroller
Lowest to $2.8343
Toko America Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
MCU 8-bit 80C51 CISC 2KB EPROM 5V 24-Pin PDIP / 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess