EN
  • EN
  • DE

S87C751-4N24

Part No S87C751-4N24
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description MCU 8-bit 80C51 CISC 2KB EPROM 5V 24-Pin PDIP / 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 310775-S87C751-4N24
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name S87C751
Introduction Date January 19, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian S87C751-4N24 CAD Model

Description

Introducing the NXP S87C751-4N24 Microcontroller

The NXP S87C751-4N24 is a powerful and versatile microcontroller designed to meet the needs of a wide range of embedded applications. This highly-integrated 8-bit microcontroller is based on a high-performance CMOS technology, offering a robust set of features while maintaining energy efficiency.

Key Features:

  • Advanced 8-bit Core: At the heart of the S87C751-4N24 is an advanced 8-bit microcontroller core that provides efficient processing capabilities with a fast instruction cycle time.
  • On-Chip Memory: The device comes with an ample amount of on-chip memory, including 4KB of ROM/EPROM and 128 bytes of RAM, facilitating quick access to program instructions and data storage.
  • Multiple I/O Ports: It is equipped with versatile input/output options, including 32 I/O lines that are configurable to suit various interfacing requirements, ensuring ease of integration into complex systems.
  • Timers and Counters: With two 16-bit timers/counters, the S87C751-4N24 can handle time-related tasks efficiently, making it ideal for time-sensitive applications such as real-time control systems.
  • Serial Communication: The inclusion of a full-duplex UART (Universal Asynchronous Receiver/Transmitter) allows for serial communication, enabling the microcontroller to interface with other serial devices or networks.
  • Power Management: The S87C751-4N24 features power-saving modes like idle and power-down modes, which significantly reduce power consumption during periods of inactivity.
  • Oscillator Options: A versatile oscillator structure supports both crystal and RC oscillators, providing flexibility in selecting the most suitable clock source for a given application.

Applications:

The S87C751-4N24 is ideally suited for applications that require a compact, yet powerful microcontroller. Some common applications include:

  • Industrial control systems
  • Automotive control units
  • Home automation
  • Consumer electronics
  • Personal health devices

With its robust set of features and flexible I/O options, the NXP S87C751-4N24 microcontroller is a reliable choice for designers and engineers looking to develop sophisticated and efficient embedded systems.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess