EN
  • EN
  • DE

M27C100145XF1L

Part No M27C100145XF1L
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976429-M27C100145XF1L
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C100145XF1L CAD Model

Description

STMicroelectronics M27C1001-45XF1L EPROM

The M27C1001-45XF1L is a high-performance 1Mb (1 Megabit) EPROM (Erasable Programmable Read-Only Memory) from the renowned semiconductor manufacturer, STMicroelectronics. This device provides a reliable and flexible storage solution for applications that require data retention without power, making it an excellent choice for a wide range of applications including embedded systems, automotive industries, and various electronic devices.

Key Features

  • Memory Size: The M27C1001-45XF1L offers a substantial memory capacity of 1 Megabit or 128 kilobytes, organized as 131,072 x 8 bits, suitable for storing firmware, boot code, or other critical data.
  • Access Time: With an access time of 45ns, this EPROM provides swift read operations, facilitating efficient execution of code stored within the memory.
  • Programming Voltage: The device supports a programming voltage of 12.75V ± 0.25V, enabling reliable programming of the memory cells.
  • Single 5V Power Supply: The M27C1001-45XF1L operates on a single 5V supply, simplifying power management within the system.
  • Extended Temperature Range: This EPROM is designed to operate over an extended temperature range, making it suitable for use in harsh environments.
  • Package: The device comes in a 32-pin Ceramic DIP (Dual In-line Package), which is known for its durability and ease of handling during the manufacturing process.

Programming and Erasure

The M27C1001-45XF1L can be electrically erased and reprogrammed, allowing for data updates and flexibility in use. The erasure process is accomplished by exposing the chip to ultraviolet (UV) light, which clears the stored data, making it ready for new programming cycles. This feature makes the EPROM adaptable for multiple iterations of development and testing.

Applications

With its robust design and reliable data retention capabilities, the M27C1001-45XF1L is suitable for a variety of applications. It is commonly used in system firmware storage, such as in personal computers, high-end printers, telecommunications, and automotive electronics, where long-term data preservation without power is crucial.

In conclusion, the M27C1001-45XF1L EPROM from STMicroelectronics is a versatile and dependable memory solution, offering the performance and durability needed for a wide range of electronic applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess