EN
  • EN
  • DE

S87C552-5A68

Part No S87C552-5A68
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Single-chip 8-bit microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 310757-S87C552-5A68
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S87C552-5A68 CAD Model

Description

NXP S87C552-5A68 Microcontroller

The NXP S87C552-5A68 microcontroller is a robust 8-bit MCU that belongs to NXP's 80C51 family, known for its high performance and versatility. This particular model offers an ideal solution for embedded systems that require a balance between power consumption and processing capability.

Key Features:

  • Advanced 80C51 Core: At the heart of the S87C552-5A68 is an enhanced 80C51 processor core that delivers higher performance than the standard 80C51 microcontrollers. This makes it suitable for intensive applications that still need to maintain efficiency.
  • On-Chip Memory: The device includes 8KB of on-chip EPROM, providing ample space for application code, and 256 bytes of RAM for data storage, ensuring smooth operation and data handling.
  • Multiple Operating Modes: It supports a variety of modes such as Idle Mode and Power-down Mode, which help in reducing power consumption and extending the life of battery-operated devices.
  • High I/O Capability: With 32 programmable I/O lines, the S87C552-5A68 can handle multiple input and output operations, which is essential for complex control tasks and interfacing with other hardware components.
  • Integrated Peripherals: The microcontroller comes with a range of built-in peripherals, including two 16-bit timer/counters, a full-duplex serial channel, and watchdog timer, simplifying the design and reducing the need for additional components.
  • Wide Operating Voltage: It operates across a wide voltage range, making it adaptable to various power supplies and ensuring compatibility with different system designs.

Applications:

The S87C552-5A68 is suitable for a wide array of applications, particularly those requiring a high level of integration and processing power. Its uses span across:

  • Industrial control systems
  • Home automation
  • Automotive control units
  • Communication systems
  • Battery-operated devices

With its combination of efficiency, flexibility, and processing capabilities, the NXP S87C552-5A68 stands out as a solid choice for engineers and designers looking to develop sophisticated embedded systems.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5306 $58.2038
56+ $2.0767 $116.2952
87+ $2.0120 $175.0440
119+ $1.9462 $231.5978
154+ $1.8815 $289.7510
206+ $1.6875 $347.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess