EN
  • EN
  • DE

S908GZ16E0CFAE

Part No S908GZ16E0CFAE
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 310858-S908GZ16E0CFAE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S908GZ16E0CFAE CAD Model

Description

The S908GZ16E0CFAE is a microcontroller unit (MCU) from NXP Semiconductors (formerly Freescale). It belongs to the 68HC08 family of 8-bit microcontrollers, known for their versatility and cost-effectiveness in a range of embedded applications. The MCU is designed to provide robust control and monitoring capabilities for diverse systems.

Applications

  • Consumer Electronics: Used in various consumer devices such as remote controls, appliances, and toys to manage functionalities and user interfaces.
  • Industrial Control Systems: Applied in basic industrial automation and process control equipment for tasks like motor control and sensor monitoring.
  • Automotive Applications: Suitable for simple automotive functions, including lighting control, seat position memory, and basic sensor interfacing.
  • Medical Devices: Employed in portable medical devices and monitoring equipment for data acquisition and control purposes.
  • Security Systems: Integrated into security systems for alarm monitoring and access control functionalities.

Features

  • 8-bit CPU Core: Based on the Motorola 68HC08 architecture, offering a balance between performance and cost.
  • 16KB Flash Memory: Features 16KB of flash memory for storing program code and data.
  • 512 Bytes RAM: Contains 512 bytes of RAM for temporary data storage and variable manipulation during operation.
  • Analog-to-Digital Converter (ADC): Equipped with an ADC for converting analog signals from sensors into digital format.
  • Serial Communication Interface (SCI): Supports SCI for serial communication with other devices and peripherals.
  • Timers: Features programmable timers for generating PWM signals, measuring time intervals, and triggering events.
  • GPIO Pins: Offers multiple general-purpose input/output pins for interfacing with external hardware components and sensors.
  • Internal Clock Generator: Includes an internal clock generator, simplifying the design and reducing the need for external components.

Benefits

  • Cost-Effective: Provides a low-cost solution for embedded applications, making it ideal for budget-sensitive projects.
  • Easy to Program: Utilizes a straightforward instruction set, facilitating ease of programming and debugging.
  • Integrated Peripherals: Integrates essential peripherals, minimizing the need for external components and reducing system complexity.
  • Wide Operating Voltage Range: Supports a wide operating voltage range, offering flexibility in power supply options.
  • Compact Package: Available in compact packages, making it suitable for space-constrained applications.

Technical Specifications

The S908GZ16E0CFAE typically operates at clock frequencies up to 8 MHz. It supports various operating modes for optimizing power consumption. The operating voltage generally ranges from 3.0V to 5.5V. Common package options include QFP (Quad Flat Package) and SOIC (Small Outline Integrated Circuit). For detailed specifications, refer to the NXP datasheet for the S908GZ family.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess