EN
  • EN
  • DE

UPD70F3380M2GJA1-GAE-E2-QS-AX

Part No UPD70F3380M2GJA1-GAE-E2-QS-AX
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393807-UPD70F3380M2GJA1-GAE-E2-QS-AX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3380M2GJA1-GAE-E2-QS-AX CAD Model

Description

The UPD70F3380M2GJA1-GAE-E2-QS-AX is a microcontroller unit (MCU) manufactured by NEC, now part of Renesas Electronics. This microcontroller is designed for embedded applications requiring a blend of processing capability, integrated peripherals, and low power consumption. The suffixes "-GAE-E2-QS-AX" signify specific features, qualification levels, or packaging variations that are usually tailored for applications like automotive or industrial control systems.

Applications:

  • Automotive Control: Engine management systems, transmission control, and body electronics.
  • Industrial Automation: PLCs (Programmable Logic Controllers), motor control, and sensor networking.
  • Consumer Electronics: Smart appliances, audio/video systems, and IoT devices.
  • Medical Equipment: Portable diagnostic tools, patient monitoring, and therapeutic devices.
  • Building Automation: HVAC control, lighting management, and security systems.

Features:

  • High-Performance CPU Core: Provides robust processing for real-time control and complex algorithms.
  • Integrated Flash Memory: Stores program code and data, reducing the need for external memory components.
  • Extensive Peripheral Set: Includes UART, SPI, I2C, CAN, and Ethernet interfaces for versatile communication.
  • Low Power Operation: Optimized for energy efficiency, extending battery life in portable applications.
  • Enhanced Security: Features to protect against unauthorized access and data tampering.
  • Advanced ADC: High-resolution analog-to-digital converters for precise measurement of analog signals.
  • Motor Control Timers: Dedicated timers for precise motor control in industrial applications.

Benefits:

  • Improved System Performance: High-performance CPU and efficient memory architecture enhance processing speed.
  • Reduced System Footprint: Integrated peripherals minimize external components, leading to compact designs.
  • Extended Battery Life: Low power consumption is ideal for battery-powered applications.
  • Enhanced Security: Integrated security features protect against cyber threats.
  • Simplified Integration: Comprehensive communication interfaces streamline integration with various systems.
  • Increased Reliability: Designed for robust operation in harsh environments.

Additional Details:

Detailed specifications for memory size, clock speed, and peripheral configurations are available in the Renesas product documentation. The "-GAE-E2-QS-AX" suffix likely corresponds to specific environmental testing and qualification requirements, possibly for automotive or industrial applications. It typically comes in a surface-mount package like LQFP or QFP. Software development support includes compilers, debuggers, and IDEs provided by Renesas. It offers power-saving modes for further reducing power consumption during idle periods. The watchdog timer enhances system reliability. This MCU is designed to comply with stringent safety standards for automotive and industrial applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Lowest to $1.6320
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5186 $61.5558
7+ $16.8364 $117.8548
11+ $16.3098 $179.4078
15+ $15.7842 $236.7630
19+ $15.2576 $289.8944
26+ $13.6798 $355.6748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess