EN
  • EN
  • DE

AP3772BK6TR-G1

Part No AP3772BK6TR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTLR AC/DC GEN3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 15.5V
Supply Voltage - Operating 3.5 V to 30 V
Fault Protection Open Circuit, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 85°C (TA)
Case / Package SOT-23-6
Mounting Surface Mount
Win Source Part Number 199200-AP3772BK6TR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP3772BK6TR-G1 CAD Model

Description

Introducing the AP3772BK6TR-G1 from Diodes Incorporated

The AP3772BK6TR-G1 is a cutting-edge power management integrated circuit (IC) developed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is designed to offer efficient and reliable power control for a wide range of applications. It is particularly well-suited for use in power supply units, where it can provide precise regulation and power-saving features.

At the heart of the AP3772BK6TR-G1 is an advanced switching controller that is optimized for AC/DC conversion. It supports a wide input voltage range, making it versatile for different power environments and ensuring compatibility with global power standards. The IC is capable of driving external MOSFETs, enabling it to handle higher power levels while maintaining efficiency.

The device includes several protective features to ensure the longevity and safety of the end application. These include over-current protection, over-voltage protection, and thermal shutdown capabilities. Such features prevent damage to both the power supply and the connected load in the event of abnormal operating conditions.

One of the key benefits of the AP3772BK6TR-G1 is its energy-saving characteristics. The IC incorporates a low standby power design, which minimizes power consumption when the connected device is in standby mode or turned off, without compromising on performance when the device is active. This makes the AP3772BK6TR-G1 an excellent choice for energy-conscious designs and contributes to the development of greener electronics.

The AP3772BK6TR-G1 comes in a compact package, which is ideal for space-constrained applications. Its small footprint allows for more efficient use of PCB real estate, providing designers with more flexibility in their layouts.

In summary, the AP3772BK6TR-G1 from Diodes Incorporated is a highly-efficient, reliable, and versatile power management solution. Its advanced features and protective mechanisms make it a top choice for designers looking to enhance the performance and safety of their power supply systems, while also addressing energy conservation concerns.

For more detailed specifications and application notes, engineers and product designers are encouraged to consult the datasheet and technical resources provided by Diodes Incorporated.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1094 $57.9820
1,290+ $0.0899 $115.9710
1,995+ $0.0870 $173.5650
2,745+ $0.0842 $231.1290
3,550+ $0.0815 $289.3250
4,750+ $0.0730 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess