EN
  • EN
  • DE
  • IT

WS57C010F-55DM

Part No WS57C010F-55DM
Manufacturer E2V
Catalog Custom Parts (U - Z)
Description Mto 57C010F St(wfs) DIP-55NS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1219616-WS57C010F-55DM
Categories Custom Parts
Manufacturer E2V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS57C010F-55DM CAD Model

Description

The WS57C010F-55DM is a high-speed, low-power CMOS 1 Megabit (128K x 8) Static RAM (SRAM) manufactured by E2V. This SRAM is designed for high-performance applications requiring fast access times and low power consumption, often found in military and aerospace systems.

Applications

  • Military systems
  • Aerospace applications
  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Cache memory

Features

  • High speed: 55ns access time.
  • Low power CMOS: Reduces power consumption.
  • 1 Megabit capacity: Provides ample storage space.
  • 128K x 8 organization: Allows for efficient data access.
  • Full military temperature range: Operates reliably in extreme temperatures.

Benefits

  • Fast data access: Improves system performance.
  • Reduced power consumption: Extends battery life or reduces heat dissipation.
  • Reliable operation: Ensures consistent performance in harsh environments.
  • High storage capacity: Meets the memory requirements of demanding applications.
  • Suitable for military and aerospace: Designed and tested for use in critical systems.

Additional Details

The WS57C010F-55DM operates from a single 5V power supply. It features TTL-compatible inputs and outputs. The device is typically packaged in a hermetically sealed package for increased reliability. The SRAM is designed to withstand radiation and other environmental hazards commonly encountered in military and aerospace applications. The device's static nature eliminates the need for refresh cycles, simplifying system design. E2V is known for its high-reliability components used in demanding applications, and this SRAM reflects that commitment to quality and performance.

You May Also Be Interested in

TDK-Lambda Americas Inc.
Power Line EMC Filters
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Union Semiconductor
±15kV ESD-Protected, Slew-Rate-Limited, High Speed and Failsafe RS485 Transceiver
Lowest to $0.4729
Microchip Technology
IC Mux Crossbar Sw Usb VFBGA40
Need more? Email Us
Union Semiconductor
Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
15Gbps Ethernet Transceiver
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess