EN
  • EN
  • DE

TPS74401EVM-118

Part No TPS74401EVM-118
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL MODULE FOR TPS74401-118 / TPS74401 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 1.2V
Output Current 3A
Voltage - Input 1.3 V ~ 5.25 V
Regulator Type Positive Adjustable
Operating Temperature Range -40°C ~ 125°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS74401
Win Source Part Number 798185-TPS74401EVM-118
Popularity Medium
Supply and Demand Status Balance
Family Name TPS74401
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS74401EVM-118 CAD Model

Description

TPS74401EVM-118 Evaluation Module by Texas Instruments

The TPS74401EVM-118 from Texas Instruments is a comprehensive evaluation module (EVM) designed to help both novice and experienced engineers explore the capabilities and performance of the TPS74401 low-dropout (LDO) linear regulator. This product offers a practical and efficient solution for testing the features and fine-tuning the settings of the TPS74401 regulator in various applications.

The TPS74401 is a single-output, low-dropout regulator with an adjustable output voltage range from 0.8V to 3.3V and a maximum output current of 3A. It is optimized for high performance, providing excellent load and line transient responses. The device features programmable soft-start, voltage tracking, and is stable with ceramic output capacitors, making it a versatile choice for a wide array of power supply designs.

The EVM comes equipped with a range of test points and jumpers that allow for easy evaluation of the TPS74401's performance characteristics. Users can adjust the output voltage, enable or disable the device, and configure the soft-start delay time with simple jumper settings. Additionally, the EVM provides convenient access to the TPS74401's Power Good output signal, enabling system monitoring and sequencing functions.

The TPS74401EVM-118 includes thermal protection features, ensuring reliable operation under various conditions. Its low dropout voltage and fast transient response make it particularly suitable for powering microprocessors, FPGAs, and other digital ICs that require stable and precise voltages.

The evaluation module is supported by comprehensive documentation, including a user guide that details the EVM setup and operation. This ensures that users can quickly begin testing and integrating the TPS74401 regulator into their designs with minimal setup time.

Overall, the TPS74401EVM-118 is an invaluable tool for engineers who need to assess the performance of the TPS74401 LDO regulator in a controlled and efficient manner. With its user-friendly design and robust feature set, this EVM is an essential addition to any power management development kit.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR TPS72518 / TPS72518 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 0.9V / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-28
Lowest to $82.7702
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess