EN
  • EN
  • DE

AD7889-1ACBZ-500R7

Part No AD7889-1ACBZ-500R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 12WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface I2C, Serial
Voltage Reference External
Voltage - Supply 1.6V ~ 3.6V
Current - Supply 10 nA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-UFBGA, WLCSP
Supplier Device Package 12-WLCSP (1.51x2.01)
Base Product Number AD7889
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909821-AD7889-1ACBZ-500R7
Ultra Librarian 3D Model Ultra Librarian AD7889-1ACBZ-500R7 CAD Model

Description

AD7889-1ACBZ-500R7: A Precision Data Acquisition Component by Analog Devices Inc.

The AD7889-1ACBZ-500R7 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision data conversion technology. This ADC is an ideal solution for a wide range of applications, including medical instruments, industrial controls, and battery-powered devices, thanks to its compact size, high accuracy, and efficient power consumption.

With a 500 kSPS (kilo samples per second) throughput rate, the AD7889-1ACBZ-500R7 ensures quick and reliable data acquisition, enabling real-time processing and monitoring. Its 12-bit resolution ensures that the data captured is detailed and precise, providing the necessary accuracy for critical applications.

This device operates from a single 2.7 V to 5.25 V power supply and features a fully differential input, which makes it robust against common-mode noise and improves the signal integrity in noisy environments. It also includes a low-noise, wide bandwidth track-and-hold amplifier that can handle input frequencies in excess of 1 MHz.

The AD7889-1ACBZ-500R7 is available in a compact, 10-lead MSOP (Mini Small Outline Package) that is ideal for space-constrained applications. The part number suffix '500R7' indicates that it is offered in tape and reel packaging, making it suitable for automated assembly processes, and the 'ACBZ' denotes the specific model and package code.

Integration with digital systems is facilitated by its SPI (Serial Peripheral Interface) and DSP-compatible serial interface, which supports high-speed data transfers while minimizing the number of required I/O lines. The ADC also features a power-down mode, significantly reducing the power consumption when the device is not in active use, thereby extending the battery life of portable devices.

Analog Devices Inc. has a reputation for producing reliable and high-quality components, and the AD7889-1ACBZ-500R7 is no exception. It delivers the performance expected from a leading semiconductor manufacturer, ensuring that your product designs are powered by precision and efficiency.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $6.4030
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $5.0142
Maxim Integrated
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $6.5292
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16LFCSP
Lowest to $2.8147
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 56-QFN (6x6)
Lowest to $10.8258
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $2.6900

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7870 $65.5740
5+ $26.9023 $134.5115
7+ $26.0614 $182.4298
10+ $25.2206 $252.2060
12+ $24.3797 $292.5564
16+ $21.8584 $349.7344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess