EN
  • EN
  • DE

AD7873ARU

Part No AD7873ARU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Resolution (Bits) 12 b
Voltage Reference External, Internal
Voltage - Supply 2.2V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number AD7873
Standard Package 96 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555209-AD7873ARU
Ultra Librarian 3D Model Ultra Librarian AD7873ARU CAD Model

Description

Product Overview: AD7873ARU by Analog Devices Inc.

The AD7873ARU is a precision, low power, 12-bit touch screen digitizer that offers a complete touch screen solution from Analog Devices Inc. Designed to work with 4-wire resistive touch screens, the AD7873ARU provides accurate touch panel measurements in a variety of applications such as personal digital assistants (PDAs), smart handheld devices, portable instruments, and point-of-sale terminals.

Key Features:

  • High Precision: The 12-bit resolution ensures accurate touch coordinate detection, enabling precise user input and interaction with the device.
  • Low Power Consumption: With power-saving features, the AD7873ARU is optimized for battery-powered devices, helping to extend device usage between charges.
  • On-Chip Temperature Measurement: The inclusion of a temperature sensor allows the device to monitor and compensate for temperature variations, ensuring reliable operation under different environmental conditions.
  • Direct Battery Measurement: The ability to measure battery voltage directly through the device simplifies system design and provides valuable information for power management.
  • Touch Pressure Measurement: The AD7873ARU can measure the pressure of touch, adding another dimension of input for applications that can benefit from this feature.
  • Serial Interface: It features a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with a wide range of microprocessors or microcontrollers.
  • Multiple Operating Modes: It supports various operating modes including Pen Down detection to optimize the power consumption for different use cases.

Package and Availability:

The AD7873ARU is available in a 16-lead TSSOP (Thin Shrink Small Outline Package), which is designed for space-saving in compact electronic assemblies. The product is part of Analog Devices Inc.'s commitment to providing high-performance, integrated solutions for touch screen control.

Applications:

With its robust feature set and versatility, the AD7873ARU is an ideal choice for a wide range of applications where touch screen functionality is required. Its precision and low power consumption make it particularly well-suited for portable and battery-operated devices.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16-QSOP
Lowest to $5.0142
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $7.3955
Freescale Semiconductor - NXP
MCRTOUCH - Touch-Sensing Platfor
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $6.4030
Maxim Integrated
IC SCREEN CNTRL 12BIT 12TQFN
Need more? Email Us
Microchip Technology
MAXTOUCH 224-NODE TOUCHSCREEN CO / Touchscreen Controller 2 Wire Capacitive 12 b I2C Interface 49-UFBGA (5x5)
Lowest to $3.0261
Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Maxim Integrated
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1936 $60.6784
45+ $2.6207 $117.9315
69+ $2.5387 $175.1703
95+ $2.4567 $233.3865
122+ $2.3747 $289.7134
163+ $2.1298 $347.1574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess