EN
  • EN
  • DE

SBR0120S5-13

Part No SBR0120S5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188596-SBR0120S5-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR0120S5-13 CAD Model

Description

Product Overview: SBR0120S5-13

The SBR0120S5-13 is a cutting-edge Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to provide superior performance in a compact package. As part of Diodes Incorporated's extensive SBR product lineup, this rectifier is engineered to meet the stringent requirements of modern electronic applications, offering a blend of low forward voltage drop, high surge capability, and exceptional thermal performance.

Key Features

  • Low Forward Voltage Drop (VF): The SBR0120S5-13 boasts a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the device, making it suitable for high-efficiency power supplies and other energy-sensitive applications.
  • High Surge Capability: With its robust surge handling capacity, this component is capable of withstanding transient over-voltage conditions, ensuring reliability and longevity in harsh electrical environments.
  • PowerPak® SOD-923 Package: Encased in the compact PowerPak® SOD-923 package, the SBR0120S5-13 is optimized for space-constrained applications, without compromising on power handling or thermal dissipation.
  • High Temperature Operation: The device is designed to perform reliably over a wide temperature range, making it suitable for industrial and automotive applications that experience extreme operating conditions.
  • RoHS Compliant: As an environmentally friendly product, the SBR0120S5-13 is fully compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring it meets global standards for electronic component safety and sustainability.

Applications

The SBR0120S5-13 is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • LED Lighting
  • Battery Charging Circuits
  • Reverse Polarity Protection
  • Automotive Electronics

With its superior electrical characteristics and compact form factor, the SBR0120S5-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency, reliability, and performance of their electronic systems. Its compliance with industry standards and adaptability to a wide range of applications make it a valuable component in any modern electronic device.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
Interface
Lowest to $0.1165
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess